XG2700-4K Widescreen LCD Monitor

Manufacturer Part Number
XG2700-4K
EAN/UPC
0766907827323,766907827323
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

LCD PANEL

Backlight
WLED light bar
Backlight Life
30,000 Hrs (Min)
Colours
1.07 Billion colors, 10bit (8-bit+A-FRC)
Dynamic Contrast Ratio
20,000,000:1
Display Area
596.47mm (H) x 335.66mm (V)
Contrast Ratio
1000:1 (Typ)
Viewing Angles
178 degrees / 178 degrees (Typ)
Response Time
GTGAVR: 14ms (Typ) , GTGAVR: 5ms (Typ) , GTGƠ*2: 1.69ms (Typ)
Brightness
300 cd/m2 (Typ)
Panel Surface
Anti-Glare type, Hard-coating (3H)
Colour Gamut
75.06% Coverage of NTSC (Typ)
Resolution
UHD 3840 x 2160

CONNECTOR
Audio Out
Earphone out x 1 (3.5mm plug)
Digital
DisplayPort 1.2a x 1 , Mini DP 1.2a x 1 , HDMI 2.0 x 1 , MHL 2.0 x 2

INPUT SIGNAL
Frequency
Fh = 15 ~204KHz ; Fv = 24 ~ 120Hz
Sync
TMDS

COMPATIBILITY
PC
PC Compatibles (3840 x 2160 HDMI/DisplayPort Non-Interlaced)
Mac®
Power Mac (up to 3840 x 2160 HDMI/DisplayPort)

USB
Type A
x 4
Type B
x 1

POWER
Power
5.5 x 1.7 x 11 DC connector
Voltage
AC 100-240V (Universal); 50/60Hz
Consumption
45W
Optimize
35.5W
Conserve
25.5W

ERGONOMICS
Tilt
15~-5 degrees
Swivel
175/175 degrees
Rotation
0~90 degrees
Height Adjust
0~120mm

OPERATING CONDITIONS
 
Temperature (º F / º C)
32°F to 104°F (0°C to 40°C)
Humidity
20% to 90% (no condensation)

DIMENSIONS (WxHxD)

Physical with Stand
642.74 mm (W) x 555.63 mm (H) x 230.98 mm (D)
Physical without Stand
642.74mm (W) x 381.66 mm (H) x 55.95 mm (D)
Packaging
756 mm (W) x 487 mm (H) x 215 mm (D)

WEIGHT

Net With Stand
8.36kg (18.43lbs)
Net Without Stand
5.36kg (11.82lbs)
Gross
10.69kg (23.55lbs)

WALL MOUNT

VESA®
100mm x 100mm