XG2401 Widescreen LCD Monitor

24” (23.6” viewable) Fast action gaming monitor, incredible 144 Hz refresh rate with a blazing-fast 1ms response time, low input lag, 1920 x 1080 resolution, 80M:1 DCR, DisplayPort, HDMI, VGA inputs, integrated speakers, and compatible with FreeSync. Integrated Game Mode, SmartSync, black stabilization, eye-care technology with Flicker-Free and Blue Light Filter.

Manufacturer Part Number
XG2401
EAN/UPC
0766907818116,766907818116
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

LCD PANEL

Backlight
WLED light bar
Backlight Life
30,000 Hrs (Min)
Colours
16.7M colors (6-bit+A-FRC)
Dynamic Contrast Ratio
120,000,000:1
Display Area
531.36mm (H) x 298.89mm (V)
Contrast Ratio
1000:1 (Typ)
Viewing Angles
170 degrees / 160 degrees (Typ)
Response Time
Tr+Tf: 5ms (Typ) , GTG(AVG): 1.45ms (Typ) , GTGƠ*2: 1ms (Typ)
Brightness
350 cd/m2 (Typ)
Panel Surface
Anti-Glare type, 3H
Colour Gamut
72% of NTSC (Typ)
Resolution
Full HD 1920 x 1080

CONNECTOR
Audio Out
Earphone out x 1 (3.5mm plug)
Digital
HDMI x 2 (v1.4 compatible) , DisplayPort x 1 (v1.2 compatible)

INPUT SIGNAL
Frequency
Fh = 15 ~ 180KHz ; Fv = 24 ~ 120Hz
Sync
TMDS

COMPATIBILITY
PC
PC Compatibles (up to 1920 x 1080 Non Interlaced)
Mac®
Power Mac (up to 1920 x 1080)

USB
Type A
x 2
Type B
x 1

SPEAKER
2W
x 2

POWER
Power
3-pin plug (CEE22) x 1
Voltage
AC 100-240V (Universal); 50/60Hz
Consumption
32W
Optimize
25W
Conserve
20W

ERGONOMICS
Tilt
22~-5 degrees
Swivel
175/175 degrees
Rotation
90 degrees
Height Adjust
120mm

OPERATING CONDITIONS
Temperature (º F / º C)
32°F to 104°F (0°C to 40°C)
Humidity
20% to 90% (no condensation)

DIMENSIONS (WxHxD)
Packaging (inch/mm)
640mm (W) x 420mm (H) x 137mm (D)
Physical with Stand
566mm (W) x 432mm (H) x 231mm (D)
Physical without Stand
566mm (W) x 342.6mm (H) x 50.9mm (D)

WEIGHT 
Net With Stand
6.56kg (14.46lbs)
Net Without Stand
3.45kg (7.61lbs)
Gross
8.37kg (18.45lbs)

WALL MOUNT
VESA®
100mm x 100mm