H9SKV-420 Server Motherboard

G-Series Motherboards

Supermicro motherboards based on AMD Embedded G-Series SOC support next-generation “Jaguar” based CPU. This platform is a high-performance, low-power System-on-Chip (SOC) design, dual and quad-core variants, integrated discrete-class GPU and I/O controller on the same die.

Manufacturer Part Number
MBD-H9SKV-420-O
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product SKUs

MBD-H9SKV-420-O:

  • H9SKV-420 (Standard Retail Pack)

MBD-H9SKV-420-B:
  • H9SKV-420 (Bulk Pack)
Physical Stats

Form Factor:
  • Mini-ITX
Dimensions:
  • 6.7" x 6.7" (17cm x 17cm)
CPU:
  • FT3 (769-BGA)
  • AMD GX-420CA, 2.0GHz, L1: 64KB (per Core), L2: 2MB (Shared)
  • 25W, 4-core
Chipset:
  • AMD G-series SOC

 
System Memory

Memory Capacity:
  • 2x 204-pin SO-DIMM sockets
  • Supports up to 16GB Ubn. non-ECC DDR3 1600/1333 in 2 DIMMs
  • Single channel memory bus

Memory Type:
  • DDR3 1600 MHz Unbuffered Non-ECC SO-DIMM

DIMM Sizes:
  • 2GB, 4GB, 8GB

Memory Voltage:
  • 1.25V, 1.35 V or 1.5V

 
On-Board Devices

SATA:
  • SATA 3.0 (6Gbps) from AMD G-Series SOC

Network Controllers:
  • 2 Intel® i210-AT single-port Gigabit Ethernet Controllers
  • 10/100/1000BASE-T support

Audio:
  • Realtek ALC888S-VD2 HD Audio

VGA:
  • AMD HD8400E Graphics

USB 3.0:
  • AMD Embedded G-Series SOC

Super I/O:
  • Nuvoton NCT6106D

 
Input / Output

Serial ATA:
  • 2x SATA3 (6Gbps) ports

LAN:
  • 2x RJ45 Gigabit Ethernet LAN ports

USB:
  • 2x USB 3.0 ports
  • 6x USB 2.0 ports

Video Output:
  • 2x HDMI, VGA
  • 1x 24bit LVDS (Optional)
  • 2x independent displays

Serial Port/Headers:
  • 1x COM port in rear (RS-232/422/485)
  • 5x COM ports in headers (1x RS-232/422/485, 4x RS-232)

Others:
  • SATA DOM power connector support (Disk on Module)
  • SD V3.0 Card Reader
  • Audio header
  • TPM 1.2 header
  • 4-pin 12V DC or ATX Power
Chassis ( Optimized for H9SKV-420 )

Mini-ITX:
  • CSE-101i

 
Expansion Slots

PCI-Express:
  • 1x PCI-E x4 slot

Mini-PCIe:
  • 1x mini-PCIe slot

mSATA:
  • 1x mSATA slot (SATA 3.0)

 
System BIOS

BIOS Type:
  • 4Mb SPI Flash EEPROM with AMI UEFI BIOS

BIOS Features:
  • Plug and Play (PnP)
  • ACPI 4.0
  • UEFI 2.3.1
  • USB Keyboard support
  • SMBIOS 2.8
  • RTC (Real time Clock) Wakeup

 
Management

Software:
  • SuperDoctor® 5
  • Watch Dog

Power Configurations:
  • ACPI / ACPM Power Management
  • Main Switch Override Mechanism
  • Keyboard Wakeup from Soft-Off
  • Power-on mode for AC power recovery

 
PC Health Monitoring

FAN:
  • Up to three fan status tachometer monitoring
  • Up to three 4-pin fan headers
  • Status monitor for speed control
  • Low noise fan speed control
  • Pulse Width Modulated (PWM) fan connectors

Temperature:
  • Monitoring for CPU and chassis environment
  • CPU thermal trip support

LED:
  • CPU / System Overheat LED
  • Standby alert LED

Other Features:
  • Chassis Intrusion Detection
  • Chassis Intrusion Header

 
Operating Environment / Compliance

RoHS:
  • RoHS Compliant 6/6, Pb Free

Environmental Specifications:
  • Operating Temperature Range 0°C ~ 60°C (32°F ~ 140°F)
  • Non-Operating Temperature Range -20°C ~ 60°C (-4°F ~ 140°F)
  • Operating Relative Humidity Range 10% ~ 85% (non-condensing)
  • Non-Operating Relative Humidity Range 10% ~ 95% (non-condensing)