Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product SKUs
MBD-X9DRD-iT+ -O:
- X9DRD-iT+ (Standard Retail Pack)
MBD-X9DRD-iT+ -B:
Physical Stats Form Factor:
Dimensions:
- 13.68" x 13" (34.74cm x 33cm)
Processor/Cache CPU:
- Dual Socket R (LGA 2011)
- Intel® Xeon® processor E5-2600
and E5-2600 v2 family†
(up to 135W TDP **)
Note: † BIOS version 3.0 or above is required
Note: ** Motherboard supports this maximum TDP. Please verify your system can thermally support.
Cache:
System Bus:
System Memory Memory Capacity:
- 24x 240-pin DDR3 DIMM slots
- Up to 1.5TB DDR3 ECC LRDIMM
- Up to 768GB DDR3 ECC RDIMM
- Up to 128GB DDR3 ECC/non-ECC UDIMM
Memory Type:
- 1866/1600/1333/1066/800MHz* ECC DDR3 SDRAM 72-bit, 240-pin gold-plated DIMMs
- Support ECC and non-ECC UDIMMs
* Maximum memory speed may be capped by CPU. Please verify that the chosen CPU can support desired memory speed.
DIMM Sizes:
- 32GB, 16GB, 8GB, 4GB, 2GB, 1GB,
64GB LRDIMM
Memory Voltage:
Error Detection:
- Corrects single-bit errors
- Detects double-bit errors (using ECC memory)
On-Board Devices Chipset:
AHCI SATA:
- SATA 2.0 3Gbps with RAID 0, 1, 5, 10
- SATA 3.0 6Gbps with RAID 0, 1, 5, 10
SCU SATA:
- SATA 2.0 3Gbps with RAID 0, 1, 5, 10
IPMI:
- Support for Intelligent Platform Management Interface v.2.0
- IPMI 2.0 with virtual media over LAN and KVM-over-LAN support
- Nuvoton WPCM450 BMC
Network Controllers:
- Intel® X540 Dual Port 10GBase-T
- Virtual Machine Device Queues reduce I/O overhead
- Supports 10GBASE-T, 100BASE-TX, and 1000BASE-T, RJ45 output
- 1x Realtek RTL8201F PHY (dedicated IPMI)
Video:
Input / Output SATA:
- 2x SATA3 (6Gbps) ports
- 8x SATA2 (3Gbps) ports
LAN:
- 2x RJ45 10GBase-T ports
- 1x RJ45 Dedicated IPMI LAN port
USB:
- 7x USB 2.0 ports total
(4 rear + 2 via header + 1 Type A)
Video:
Serial Port / Header:
- 1x Fast UART 16550 serial; 1 COM port (rear)
SATA DOM:
- 2x SATA DOM (Disk on Module) ports
TPM:
Chassis (Optimized for X9DRD-iT+ ) 1U Chassis:
Important Chassis Notes : - To support the new generation Intel® Xeon® processor-based motherboards, Revision M chassis is recommended. Please talk to your sales representative for details.
SuperServer(s) with X9DRD-iT+ Model(s):
- SYS-6017R-TDT+
- SYS-6027R-TDT+
Expansion Slots PCI-Express:
- 1x PCI-E 3.0 x32 left riser slot
System BIOS BIOS Type:
- 128Mb SPI Flash EEPROM with AMI BIOS
BIOS Features:
- Plug and Play (PnP)
- APM 1.2
- DMI 2.3
- PCI 2.3
- ACPI 1.0 / 2.0 / 3.0 / 4.0
- BIOS rescue hot keys
- USB Keyboard support
- SMBIOS 2.7.1
- UEFI 2.3.1
Management Software:
- Intel® Node Manager
- IPMI 2.0
- NMI
- SuperDoctor® 5
- Watch Dog
Power Configurations:
- ACPI / APM Power Management
- CPU Fan auto-off in sleep mode
- Power-on mode for AC power recovery
PC Health Monitoring Voltage:
- Monitors for CPU Cores, +1.8V, +3.3V, +5V, +12V, +5V Standby, VBAT, 4 Memory Voltages.
- 5+1 Phase-switching voltage regulator
FAN:
- 6x 4-pin fan headers
- 6x fans with tachometer monitoring
- Status monitor for speed control
- Status monitor for on/off control
- Low noise fan speed control
- Pulse Width Modulated (PWM) fan connectors
Temperature:
- Monitoring for CPU and chassis environment
- CPU thermal trip support
- I2C temperature sensing logic
- Thermal Monitor 2 (TM2) support
- PECI
LED:
- CPU / System Overheat LED
- Suspend static indicator LED
- UID/Remote UID
Other Features:
- Chassis intrusion detection
- Chassis intrusion header
- SDDC Support
- RoHS
Operating Environment Operating Temperature Range:
- 10°C - 35°C (50°F - 95°F)
Non-Operating Temperature Range:
- -40°C - 70°C (-40°F - 158°F)
Operating Relative Humidity Range:
- 8% - 90% (non-condensing)
Non-Operating Relative Humidity Range:
- 5% - 95% (non-condensing)