X10DRD-LT Desktop Motherboard

Xeon® E5 Family BOARDS / Socket R3 (LGA 2011)

Introducing Supermicro's latest generation of dual processor motherboard technology based on Intel's E5-2600 v3 Haswell processor. Supermicro's X10 motherboards are specifically designed to meet the demanding needs of today's complex computational workloads. Feature rich and highly expandable, our X10 motherboards provide the latest advanced integrated and expandable storage and networking technologies. Features like lightning fast DDR4 memory, NVMe/SAS3/SATA3 storage interfaces, 1G/10GBASE-T, 10G SFP+, 40GbE, and Infiniband QDR/FDR. With its unprecedented set of features, each X10 motherboard is specifically tailored to provide optimal performance while helping to reduce deployment and operational costs over the lifespan of the product.

Manufacturer Part Number
MBD-X10DRD-LT-O
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product SKUs

MBD-X10DRD-LT -O:

  • X10DRD-LT (Standard Retail Pack)
MBD-X10DRD-LT -B:
  • X10DRD-LT (Bulk Pack)
Physical Stats

Form Factor:
  • E-ATX
Dimensions:
  • 13.05" x 10.5" (33.1cm x 26.7cm)
Processor/Cache

CPU:
  • Intel® Xeon® processor E5-2600 v3 family (up to 145W TDP)
  • Dual Socket R3 (LGA 2011)
Cores / Cache:
  • Up to 14 Cores / Up to 35MB Cache
System Bus:
  • QPI up to 9.6 GT/s
Note: ** Motherboard supports this maximum TDP. Please verify your system can thermally support.
 
System Memory

Memory Capacity:
  • 8x 288-pin DDR4 DIMM slots
  • Up to 512GB ECC LRDIMM, 256GB ECC RDIMM
Memory Type:
  • 2133/1866/1600MHz ECC DDR4 SDRAM 72-bit
DIMM Sizes:
  • RDIMM: 32GB, 16GB, 8GB, 4GB
  • LRDIMM: 64GB, 32GB
Memory Voltage:
  • 1.2 V
Error Detection:
  • Corrects single-bit errors
On-Board Devices

Chipset:
  • Intel® C612 chipset
AHCI SATA:
  • SATA3 (6Gbps); RAID 0, 1, 5, 10
IPMI:
  • Support for Intelligent Platform Management Interface v.2.0
  • IPMI 2.0 with virtual media over LAN and KVM-over-LAN support
  • ASPEED AST2400 BMC
Network Controllers:
  • Intel® X540 Dual Port 10GBase-T
  • Virtual Machine Device Queues reduce I/O overhead
  • Supports 10GBase-T, 100BASE-TX, and 1000BASE-T, RJ45 output
  • 1x Realtek RTL8211E PHY (dedicated IPMI)
Video:
  • ASPEED AST2400 BMC
 
Input / Output

SATA:
  • 6x SATA3 (6Gbps) ports
LAN:
  • 2x RJ45 10GBase-T ports
  • 1x RJ45 Dedicated IPMI LAN port
USB:
  • 7x USB 2.0 ports total
    (4 rear, 2 via headers, 1 Type A)
Video:
  • 1x VGA port
Serial Port / Header:
  • 2x COM Ports (1 rear, 1 header)
DOM:
  • 2x SuperDOM (Disk on Module) ports
TPM:
  • 1x TPM 1.2 20-pin Header
Chassis (Optimized for X10DRD-LT )

1U Chassis::
  • SC514-441
  • SC514-R400C
  • SC514-505
  • SC813LT-350CB
  • SC813LT-R500CB
Important Chassis Notes:
  • To support the new generation Intel® Xeon® processor-based motherboards, Revision M chassis is recommended. Please talk to your sales representative for details.
Expansion Slots

PCI-Express:
  • 1x PCI-E 3.0 x8 slot
System BIOS

BIOS Type:
  • 128Mb SPI Flash EEPROM with AMI BIOS
BIOS Features:
  • Plug and Play (PnP)
  • PCI 2.3
  • ACPI 1.0 / 2.0 / 3.0 / 4.0
  • USB Keyboard support
  • SMBIOS 2.7.1
  • UEFI 2.3.1
Management

Software:
  • Intel Node Manager
  • IPMI 2.0
  • NMI
  • SuperDoctor® 5
  • Watch Dog
Power Configurations:
  • ACPI Power Management
  • Power-on mode for AC power recovery
PC Health Monitoring

Voltage:
  • Monitors for CPU Cores, +3.3V, +5V, +12V, +5V Standby, +3.3V Standby, VBAT, Memory Voltages.
  • 4 Phase-switching voltage regulator
FAN:
  • 8x 4-pin fan headers (up to 8 fans)
  • 8x fans with tachometer monitoring
  • Status monitor for speed control
  • Pulse Width Modulated (PWM) fan connectors
Temperature:
  • Monitoring for CPU and chassis environment
  • CPU thermal trip support
  • Thermal Control for 8x Fan Connectors
  • Thermal Monitor 2 (TM2) support
  • PECI
LED:
  • CPU / System Overheat LED
  • Suspend static indicator LED
  • UID/Remote UID
Other Features:
  • RoHS
Operating Environment

Operating Temperature Range:
  • 10°C - 35°C (50°F - 95°F)
Non-Operating Temperature Range:
  • -40°C - 70°C (-40°F - 158°F)
Operating Relative Humidity Range:
  • 8% - 90% (non-condensing)
Non-Operating Relative Humidity Range:
  • 5% - 95% (non-condensing)