Inspiron 24-3459 All-in-One Computer

Big screen action. Family-sized value.

With a full HD wide-viewing-angle display and easy one-cord set up, the Intel-powered Inspiron 24 3000 Series All-in-One desktop is the perfect fit for the whole family.

Manufacturer Part Number
i3459-3275BLK
EAN/UPC
0884116203902,884116203902
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Optical Drive

  • Tray load DVD Drive (Reads and Writes to DVD/CD)

Sound Card

  • Audio and Speakers
    Stereo speakers professionally tuned with Waves MaxxAudio® (Windows)
    Stereo speakers (Ubuntu)

Ports

  • Side
    (2) USB 3.0, 4:1 MCR, (1) Microphone/Headset jack

    Rear
    (2) USB 2.0, RJ-45, Audio Line Out, DC power

    Media Card Reader
    4 in 1 Card Reader (SD, SDHC, SDXC, MMC)

Slots

  • Memory Slots
    2 DIMM Slots

Power

  • 45 Watt AC Adaptor for UMA/ 65 Watt AC Adapter for discrete graphics option
    100 - 240 V AC, 50-60Hz

Chassis

  • Power
    65 Watt AC Adaptor
    100 - 240 V AC, 50-60Hz

Regulatory Compliance

Energy Star 6.1 (available in selected configurations)