Short Throw LED Projector

Short throw LED projector

  • Incredibly light and small short-throw projector; 32 inch image from 25 inches
  • Unbelievably powerful and bright LED projection
  • PC Free presentations with built-in Office Viewer
  • Present directly from your mobile device with HDMI/MHL connectivity
  • Wireless presentation, device mirroring, and multimedia playback capability with integrated HDCast Pro via optional WUSB adapter
  • Powerful LED light source means no lamps to replace
The ultra-compact Optoma ML750ST short-throw LED projector delivers an ultra-bright image for road warriors and power-users. The ML750ST packs the power and performance of a full sized projector in the palm of your hand.

The ML750ST boosts an impressive 700 ANSI lumens, 20,000:1 contrast ratio with razor sharp focus, auto keystone and Rec709 color accuracy. The Optoma ML750ST will ensure that your presentations have a larger impact than ever.

Designed for traveling professionals and power-users the palm-sized Optoma ML750ST weighs less than one pound and features an integrated HDCast Pro device mirroring and multimedia playback. This features allows mirroring of Android, iOS, and Windows devices, presentation viewing and multimedia playback of music, pictures, and videos. LED light source is rated to last over 20,000 hours greatly reducing the need to buy or replace the LED lamp.

Manufacturer Part Number
ML750ST
EAN/UPC
0796435419950,796435419950,0007964350035,007964350035,0796435003548,796435003548
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Display Technology: Single 0.45” WXGA DMD Chip DLP® Technology by Texas Instruments
  • Native Resolution: WXGA 1280 x 800
  • Brightness: 700 LED Brightness*
  • Contrast Ratio: 20,000:1
  • Lamp Life2 Bright: 20,000 (LED Life) (hrs)
  • Throw Ratio 3: 0.8:1
  • Zoom Type: -
  • I/O Connectors: HDMI + MHL v2.0, Universal I/O - VGA, microSD-slot, USB-A reader with support for USB Wireless dongle, Audio out
  • Speaker (Watts): 1.5
  • Audio: 1.5W Speaker
  • Keystone Correction: ±40° Vertical (Auto)
  • Dimensions (W x H x D): 4.1ʺ x 1.5ʺ x 4.2ʺ (104 x 38 x 107 mm)
  • Aspect Ratio: 16:10 Native, 16:9/4:3 Compatible
  • Offset: 100%
  • Projection Screen Size: 0.63 - 5.08m (25" - 200") Diagonal 16:10
  • Projection Distance: 0.43 - 3.44m
  • Projection Lens: F/1.9; f=8.02mm, Fixed
  • Uniformity: 85 %
  • Video Compatibility: 480i, 480p, 576i, 576p, 720p, 1080i
  • 3D Compatibility: 3D Ready -The 3D features of Optoma projectors can only be used with compatible 3D content. Typical applications include use with 3D educational or 3D design and modelling systems.
  • Input Lag (ms): 17
  • Horizontal Scan Rate: 49.64 kHz
  • Vertical Scan Rate: 24 - 120Hz (120Hz for 3D)
  • Displayable Colors: 16.7 Million
  • Noise Level (Eco mode): 22dB
  • Power Supply: 100-240V, 50-60 Hz
  • Power Consumption: 77W Bright mode (< 0.5W Standby)
  • Lamp Type: LED
  • Operating Conditions: 5 - 35˚C, 85% Humidity (Max), 2500m Altitude (Max)
  • Security: Kensington lock
  • On Screen Display: 12 Languages: English, French, Spanish, Portuguese (Brazilian), German, Russian, Italian, Polish, Dutch, Swedish, Greek, Turkish
  • Remote Control: Card Sized Remote Control
  • Standard Accessories: Carry bag, AC power cord, universal I/O cable, remote control, battery, quick start card
  • Optional Accessories: 3D glasses, Wireless, mini-tripod
  • Optional Wireless: Yes
  • Warranty: 1 Year
  • RoHS: Compliant
  • Memory: 1.5GB Onboard memory, microSD slot supports up to 32GB
  • Warranty: 1 Year Optoma Parts and Labor