ATX Mid Tower Case

Optimized air flow cooling structure

Strong cooling effect and low noise via Zalman’s Cooling Solution

Install up to 5 System Fans

Maximized cooling performance with 3 fans that are preinstalled. User can installed up to 5 fans maximum

2 channel controller for fans applied

User can adjust the fan speed in 2 levels

Exclusive Cooling for Power Supply

Cools the power supply directly via the bottom air absorbing panel, maximizing efficiency and stability.

Simple frontal door type design

Metal brush style, simple design

Transparent acryl side applied

Transparent acryl side panel allows the user to observe the internal system structure.

Black Cover Chassis

Designed the internal chassis with deep black, giving a luxurious look

USB 3.0 Support & Convenient Interface

USB 3.0 port, audio port/power & reset button are all located in the upper part of the product for users' convenience

Dust Filter Installed

Prevents dust from entering the frontal and bottom vent, dust filter installed under the product

Soundproof pad applied

Soundproof pad is applied onto the inner part of the frontal door, which reduced noises produced by the PC

Separable upper panel

Upper panel is separable for users that want stronger cooling

Excellent Expandability and Wide Space

Excellent expandability of 8 ODD/HDD/SSD, 160mm tall CPU cooler, dual radiator water cooler installable

High Performance Graphic Card

Able to install up to 360mm high performing VGA Card

VF(VGA/FAN) multi guide

Multi guide that prevents bending of VGA card and allows additional fan installation

Tool Free HDD installation

Able to install and uninstall HDD easily without any additional tools

Manufacturer Part Number
R1-(White)
EAN/UPC
0823884207590,823884207590
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Case Type: ATX Mid Tower Case
Dimensions (W x H x D): 192 x 465 x 450mm
Motherboards: Standard ATX / Micro ATX / ITX
Power Supply Unit: Standard ATX / ATX 12V
PCI-E/AGP Card Compatibility: Full size 360mm
Expansion Slots: 7 slot
Color: White

Drive Bays:
5.25": External Bay x 2
3.5": Internal Bay x 4, External Bay x 1
2.5”: Internal Bay x 1

Cooling Components (Fans):
Top: 2 x 120mm Fan Vent (1 Fan Included)
Rear: 1 x 120mm Fan Vent (1 Fan Included)
Front: 2 x 120mm Fan Vent (1 LED Fan Included)

I/O Ports:
Ports: 1 x Microphone, 1 x Headphones, 1 x USB 3.0, 2 x USB 2.0

Fan Controller: Simultaneously Control 2