AC1900 EXO Wi-Fi Router

Why you want it

Dual Band

2.4GHz and 5GHz bands for maximum possible speed for each device.

Smart Connect

Allocates the best possible band
for optimal performance.

High Power Amplifier

Wider coverage throughout
your home.

Gigabit Ethernet

Four fast gigabit ports give you high-speed wired connectivity.

Dual Core

Faster network speed for a more powerful router.

Smart Beam Forming

Tracks your connected devices for enhanced Wi-Fi speed and range.

Extreme Wi-Fi coverage

With its built-in high power amplifier (of up to 1000mw) and antenna diversity you can enjoy wider wireless coverage throughout your home.

Smart beam forming

Improves coverage by directing bandwidth to your devices as you move around your home. You can stream HD video, surf the web, skype your friends and play online games from wherever you are so you'll always get the best experience.

Smart connect

Not all Wi-Fi bands are the same, but you don't need to worry about that. With Smart Connect Technology, the DIR-879 chooses from the two Wi-Fi bands and automatically connects each device on your network to the best, clearest band available for the best connection every time.

Dual core processor

A dual core processor gives you all the processing power you need to support
more devices and apps in your home so you can experience lag free gaming and HD media streaming.

Intelligent QoS

Intelligent QoS tracks the type of network traffic (media streaming, web surfing, online gaming) and decide which application deserves higher priority.

New user interface

Controlling your network by enabling parental controls, blocking unwanted devices, monitoring internet activity and creating Wi-Fi guest networks is easier than ever with our new interface.

Manufacturer Part Number
DIR-879
EAN/UPC
0790069423581,790069423581
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

General
Device Interfaces
• 802.11 a/g/n/ac wireless LAN
• Dual-Band (one 2.4GHz and one 5GHz band)
• 10/100/1000 Gigabit WAN Port
• Four 10/100/1000 Gigabit LAN Ports

Standards
• IEEE 802.11ac

Minimum System Requirements
• Windows® 10, 8.1, Windows® 8, Windows® 7 , or Mac OS® X (v10.7)
• Ethernet Network Interface
• Internet Explorer® 11, Mozilla® Firefox® v28, Google Chrome v33, or Safari v7
• For optimal performance, pair the DIR-879 with an AC adapter (DWA-192)
• Cable, DSL or Fiber Optics

Functionality
Advanced Features
• SmartConnect
• Guest Zone
• Multi-language web setup wizard
• Green Ethernet
• DLNA media server support
• Advanced AC SmartBeam
• Dual active firewall
• Network Address Translation (NAT)
• Stateful Packet Inspection (SPI)
• VPN Passthrough (PPTP/L2TP/IPsec)
• Advanced QoS
• Quick VPN - L2TP over IPsec
• Extender Mode7

Mobile App Support
• QRS Mobile v1.5

Mobile App Requirements
• QRS Mobile app requires iOS4.3 or AndroidTM 2.3.3, or higher

Wireless Security
• WPA & WPA2 (Wi-Fi Protected Access)
• Wi-Fi Protected Setup (WPS) PIN/PBC

Firewall
• SPI (Stateful Packet Inspection)
• NAT (Network Address Translation)

Physical Dimensions
• 7.9 x 9.5 x 3.5 inches

Power
• Input: 100 to 240 V AC, 50/60 Hz • Output: 12 V DC, 1.5A

Temperature
• Operating: 32 to 104 °F
• Storage: -4 to 149 °F

Humidity
• Operating: 0% to 90% non-condensing
• Storage: 5% to 95% non-condensing

Certifications
• FCC Class B
• Wi-Fi Certified
• IPv6 Ready

Package Contents
What’s Inside
• Wireless AC1900 Wi-Fi Router
• Quick Installation Guide2
• Power Adapter
• Ethernet Cable
• Wi-Fi Configuration Card

Waranty
• 1-Year Limited Warranty3
Order Information

Part Number
DIR-879

Description
• AC1900 Wi-Fi Router