The Cisco 880G and 890G Series 4G LTE 2.0 ISRs are fixed-configuration routers that provide collaborative business solutions for secure voice and data communications to enterprise small branch offices, with support for the latest Third-Generation Partnership Project (3GPP) Release 9 standards for 4G LTE. They provide persistent, reliable LTE connectivity with fallback and transparent handoff to earlier technologies. The routers are designed to deliver secure broadband, Metro Ethernet or any xDSL variants, wireless WAN (WWAN) connectivity, and business continuity. They also come with powerful management tools, such as the web-based Cisco Configuration Professional configuration management tool, which simplifies setup and deployment.
Note:
Memory
Default and maximum DRAM:1 GB
Default and maximum flash memory:
1 GB
Interface Support
Console or auxiliary port:● RJ-45: Single dual-purpose port, which provides direct connection to a console or external modem for management or backup access point
Mini-USB port (reserved):● Mini-USB port to support remote 4G LTE diagnostics and monitoring tools (Qualcomm CAIT and Spirent UDM)
WAN interfaces:
● Wireless WAN with 4G LTE, 3.7G, 3.5G, and 3G speeds
LAN interfaces:● Four 10/100 Fast Ethernet ports on the Cisco 880G and eight 10/100/1000 Gigabit Ethernet ports on the Cisco 890G
LEDs:● WWAN (green/amber)
● SIM status (green/amber)
● Received signal strength indication (RSSI) bar (green)
● 3G/4G LTE service (green/amber)
● GPS (green/amber)
● Speed and link for Gigabit Ethernet WAN port (green)
● Speed and link for all Fast Ethernet LAN ports (green)
Physical CharacteristicsPhysical dimensions
(H x W x D):
Cisco C880G-4G
● 1.9 x 12.8 x 10.4 in. (48 x 325 x 264 mm) (includes rubber feet and antenna TNC/SMA connectors)
● 1.75 x 12.8 x 10.4 in. (44 x 325 x 264 mm) (without rubber feet and antenna TNC/SMA connectors)
Cisco C890G-LTE
● 1.9 x 12.8 x 10.4 in. (48 x 325 x 264 mm) (includes rubber feet and antenna TNC/SMA connectors)
● 1.75 x 12.8 x 10.4 in. (44 x 325 x 264mm) (without rubber feet and antenna TNC/SMA connectors)
Weight:Cisco C880G-4G
● 5.6 lb (2.54 kg)
Cisco C890G-LTE
● 5.7 lb (2.59 kg)
Standard safety certifications:
● UL 60950-1, 2nd edition
● CAN/CSA C22.2 No. 60950-1, 2nd edition
● EN 60950-1, 2nd edition
● CB to IEC 60950-1, 2nd edition with all group differences and national deviations
EMC emissions:EN55022/CISPR22, CFR 47 Part 15, ICES003, VCCI-V-3, AS/NZS CISPR22, CNS13438, EN300-386, EN61000-3-2, EN61000-3-3, and EN61000-6-1
EMC immunity:EN55024/CISPR24, (EN61000-4-2, EN61000-4-3, EN61000-4-4, EN61000-4-5, EN61000-4-6, EN61000-4-11), and EN300-386
Radio immunity:EN301 489-1, EN 301 489-7, and EN301 489-24
Cellular radio:EN 301 908-1, EN 301 908-2, EN 301 511, 47 CFR Part 22, 47 CFR Part 24, and EN 301 908-13