970 PRO GAMING/AURA Desktop Motherboard

World's first 970 AMD gaming board with official NVIDA® certification

  • Supports AMD® AM3+ FX™/Phenom™ II/Athlon™ II/Sempron™ 100 Series Processors
  • NVIDIA® SLI™ and AMD® CrossFireX™ Support
  • Dual-channel DDR3 2133 support
  • Intel Gigabit Ethernet, LANGuard and GameFirst technology: Top-speed protected networking
  • SupremeFX: Flawless audio that makes you part of the game
  • Sonic Radar ll: Scan and detect your enemies to dominate
  • RAMCache: Speed up your game loads
  • Gamer's Guardian: Highly-durable components and smart DIY features
  • USB 3.1 Type-A and M.2: Ultra-speedy transfers for faster gaming

Manufacturer Part Number
970 PRO GAMING /AURA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

  • Build in AMD AM3+ FX™/Phenom™ II/Athlon™ II/Sempron™ 100 Series Processors 
  • Supports AM3+ 32 nm CPU
  • Supports CPU up to 125 W
  • AMD Cool 'n' Quiet™ Technology

Chipset

  • Build in AMD 970/SB950
Memory
  • 4 x DIMM, Max. 32GB, DDR3 2133(O.C.)/1866/1600/1333/1066 MHz Non-ECC, Un-buffered Memory *
  • Dual Channel Memory Architecture 
  • * Refer to www.asus.com for the Memory QVL (Qualified Vendors Lists).
  • * Due to OS limitation, when installing total memory of 4GB capacity or more, Windows® 32-bit operation system may only recognize less than 3GB. Install a 64-bit Windows® OS when you want to install 4GB or more memory on the motherboard.
  • * Due to CPU spec., AMD 100 series CPUs support up to DDR3 1066MHz. With ASUS design, this motherboard can support up to DDR3 1333MHz.
System Bus
  • Up to 4.8 GT/s HyperTransport™ 3
Multi-GPU Support
  • Supports NVIDIA® Quad-GPU SLI™ Technology 
  • Supports AMD Quad-GPU CrossFireX™ Technology
Expansion Slots
  • 2 x PCIe 2.0 x16 (x16 or dual x8) 
  • 2 x PCIe 2.0 x1 
  • 2 x PCI
Storage
  • AMD SB950 controller : 
  • 6 x SATA 6Gb/s port(s), black, 
  • Support Raid 0, 1, 5, 10
  • 1 x M.2 Socket 3, , with M Key, type 2242/2260/2280 storage devices support (PCIE 2.0 x4)
LAN
  • Intel® I211-AT, 1 x Gigabit LAN Controller(s), GameFirst technology
  • Anti-surge LANGuard

Audio

  • SupremeFX 8-Channel High Definition Audio CODEC 
  • - Supports : Jack-detection, Multi-streaming, Front Panel MIC Jack-retasking
  • - High quality 115 dB SNR stereo playback output
  • Audio Feature :
  • - SupremeFX Shielding™ Technology
  • - Optical S/PDIF out port(s) at back panel
  • - Sonic Radar II
USB Ports
  • ASMedia® USB 3.1 controller : 
  • 2 x USB 3.1 port(s) (2 at back panel, , Type-A)
  • ASMedia® USB 3.0 controller : 
  • 2 x USB 3.0 port(s) (2 at mid-board)
  • AMD SB950 controller : 
  • 14 x USB 2.0 port(s) (8 at back panel, , 6 at mid-board)
Special Features
  • Gamer's Guardian:
  • - ESD Guards on LAN, Audio, KBMS and USB3.0/2.0 ports
  • - DRAM Overcurrent Protection
  • - Stainless Steel Back I/O
  • - DIGI+ VRM
  • ASUS Exclusive Features :
  • - AI Suite 3
  • - Ai Charger+
  • - USB 3.1 Boost
  • - Disk Unlocker
  • ASUS Quiet Thermal Solution :
  • - ASUS Fan Xpert 2
  • ASUS EZ DIY :
  • - ASUS O.C. Tuner
  • - ASUS CrashFree BIOS 3 
  • - ASUS EZ Flash 2 
  • - ASUS UEFI BIOS EZ Mode
  • - Push Notice
  • ASUS Q-Design :
  • - ASUS Q-Shield
  • - ASUS Q-LED (CPU, DRAM, VGA, Boot Device LED)
  • - ASUS Q-Slot
  • - ASUS Q-DIMM 
  • Media Streamer
  • RAMCache
  • AURA: RGB Lighting Control
Operating System Support
  • Windows® 10 , 64bit
  • Windows® 8.1 , 64bit
  • Windows® 7 , 32bit/64bit

Back I/O Ports

  • 1 x PS/2 keyboard/mouse combo port(s)
  • 1 x LAN (RJ45) port(s)
  • 2 x USB 3.1 (red)Type-A
  • 8 x USB 2.0 
  • 1 x Optical S/PDIF out
  • 6 x Audio jack(s)
Internal I/O Ports
  • 1 x ReTry jumper
  • 1 x Safe Boot jumper
  • 1 x USB 3.0 connector(s) support(s) additional 2 USB 3.0 port(s) (19-pin)
  • 3 x USB 2.0 connector(s) support(s) additional 6 USB 2.0 port(s)
  • 1 x M.2 Socket 3 for M Key, type 2242/2260/2280 devices
  • 1 x TPM header
  • 1 x COM port(s) connector(s)
  • 6 x SATA 6Gb/s connector(s)
  • 1 x CPU Fan connector(s) (1 x 4 -pin)
  • 1 x CPU OPT Fan connector(s) (1 x 4 -pin)
  • 3 x Chassis Fan connector(s) (3 x 4 -pin)
  • 1 x 24-pin EATX Power connector(s)
  • 1 x 8-pin ATX 12V Power connector(s)
  • 1 x Front panel audio connector(s) (AAFP)
  • 1 x System panel(s) 
  • 1 x Clear CMOS jumper(s)
  • 1 x Water Pump header (4-pin)
  • 1 x Slow Mode jumper(s)
Accessories
  • User's manual
  • I/O Shield
  • 2 x SATA 6Gb/s cable(s)
  • 1 x M.2 Screw Package
  • 1 x pack of cable tie
  • 1 x Supporting DVD
  • 1 x SLI bridge(s)
  • 1 x 12 in 1 Cable Label (s)
BIOS
  • 64 Mb Flash ROM, UEFI BIOS, PnP, DMI2.0, WfM2.0, SM BIOS 2.7, ACPI 2.0a, Multi-language BIOS, ASUS EZ Flash 2, F12 PrintScreen, F3 Shortcut Function and ASUS DRAM SPD (Serial Presence Detect) memory information
Manageability
  • WfM 2.0, DMI 2.0, WOL by PME, WOR by PME, PXE
Support Disc

  • Drivers
  • ASUS Utilities
  • EZ Update 
  • Anti-virus software (OEM version)
Form Factor
  • ATX Form Factor 
  • 12 inch x 9.6 inch ( 30.5 cm x 24.4 cm )