X751SA-DS21Q Notebook

A value-packed everyday notebook with user-centric features

The ASUS X Series is the perfect all-round value laptop for work and play. Powered by a choice of Intel or AMD processors, the X Series is a stylish notebook designed for those looking to stand out from the crowd. The X Series immerses you in high quality ASUS SonicMaster-enhanced audio; and gives you a 2-second resume from sleep mode, so it's always ready at a moment's notice. What's more, there's also USB 3.0 for super-fast data transfer speeds.

A quality notebook with a premium feel

A value notebook doesn't have to mean settling for something basic. ASUS X Series notebooks give you all the computing essentials in a notebook with a tactile finish and a high quality, premium feel. It covers all the bases, making it the ideal choice for all your computing needs.

It's all in the details

With various finishes and colors to choose from, the ASUS X Series notebooks let you express your personal style. But it's not just about looks; X Series has all the necessary features and ports you require for everyday computing. After all, it's the little details that count.

Designed for productivity and entertainment

ASUS X Series notebooks are powered by Intel® or AMD® processors for smooth, responsive performance. This processing performance, coupled with powerful graphics and an advanced onboard memory controller, makes the X Series ideal for daily computing tasks or for watching movies and videos. X Series tackles them all with ease, giving you all the multitasking performance you need for work or play within a compact chassis.

Manufacturer Part Number
X751SA-DS21Q
EAN/UPC
0889349303405,889349303405
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel® Pentium® Quad-Core N3700 Processor
  • Intel® Celeron® Quad-Core N3150 Processor
  • Intel® Celeron® Dual-Core N3050 Processor

Operating System

  • Windows 10 Home

Chipset

  • Integrated Intel® CPU

Memory

  • DDR3L 1600 MHz SDRAM, OnBoard Memory , 1x DIMM socket, DIMM Up to 8 G 

Display

  • 17.3" 16:9 HD+ (1600x900)

Graphic

  • Integrated Intel® HD Graphics

Storage

  • OR up to 
  • - 2TB HDD 5400

Optical Drive

  • Super-Multi DVD

Card Reader

  • 2 -in-1 card reader ( SD)

Camera

  • VGA Web Camera

Networking

  • Integrated 802.11 b/g/n

Interface

  • 1 x COMBO audio jack 
  • 1 x VGA port/Mini D-sub 15-pin for external monitor
  • 1 x USB 3.0 port(s) 
  • 2 x USB 2.0 port(s)
  • 1 x RJ45 LAN Jack for LAN insert 
  • 1 x HDMI 
  • 1 x SD card reader
  • 1X AC adapter plug

Audio

  • SonicMaster Lite Technology

Battery

  • 4Cells 2600 mAh

Power Adapter

  • Output :
  • V DC, A, 33 W

Dimensions

  • 41.5 x 27.2 x 3.0 ~3.5 cm (WxDxH)

Weight

  • 2.8 kg

Security

  • Kensington lock