Gaming MM600 Double-Sided Mouse Mat

Mouse support that matches your style.

Forged from resilient, aircraft-grade aluminum and tempered to handle whatever your game throws at you, the Corsair Gaming MM600 delivers two unique forms of mouse mat in one package to match the shifting demands of your varied gaming lifestyle through years of play.

The MM600’s twin high-quality polymer surfaces are engineered to support two different play experiences, featuring a heavy-texture finish on one side for maximum handling and a sleek, high-speed glide skin on the reverse. Microscopic variances in its build attune with supreme accuracy to laser gaming mice, while no-slip rubber grips keep the frame stable and secure.

Manufacturer Part Number
CH-9000104-WW
EAN/UPC
0843591059411,843591059411
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty One Year

Dimension 352mm x 272mm x 5mm

Material Plastic

Mat Size Standard

Optimized For Speed, Control