ScanJet Pro 4500 fn1 Network Scanner

Get fast two-sided scanning with a network scanner recommended for 4000 sheets per day. Digital sending is easy from the touchscreen via wireless network or Wi-Fi Direct. Send scans to mobile devices using the HP JetAdvantage Capture app.

Features

Robust digital sending—even to mobile devices

Send scans right from the scanner to email, network folders, or a PC via a gigabit Ethernet connection.

Scan directly to mobile devices with the HP JetAdvantage Capture app, then edit and save files.

Remotely monitor and manage jobs, and enable security settings with the embedded web server.

Send scans through the network with security protocols and to mobile devices via Wi-Fi Direct.

Fast, smooth scanning—every page

Produce up to 60 images (30 pages) per minute with two-sided scanning—recommended for 4000 sheets per day.

Capture every page easily—even for stacks of mixed media—with HP EveryPage and an ultrasonic sensor.

Scan documents up to 8.5 x 122 in (21.6 x 309.9 cm) through the ADF, and use the flatbed for bulky media.

Enjoy robust capabilities—including network and flatbed scanning—in a small device perfect for the desktop.

Customized scanning for streamlined workflows

Scan images directly into applications with included and full-featured Kofax VRS Pro®, TWAIN, and ISIS®.

Define scan profiles for common document types, and scan to multiple destinations with HP Scan software.

Accurately capture text from documents for easy editing with HP Scan and I.R.I.S. Readiris™ Pro OCR software.

Capture and organize documents, business cards, and other file types with feature-rich software.

Manufacturer Part Number
L2749A#BGJ
EAN/UPC
0889894218971,889894218971
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Scanner type :

  • Flatbed
  • ADF
Digital sending standard features :
  • Scan to email; Scan to PC; Scan to Network
Digital sending optional features :
  • Send to email
  • Send to network folder
  • Send to PC
Scan resolution, optical :
  • Up to 600 x 600 dpi (color and mono, ADF)
  • Up to 1200 x 1200 dpi (color and mono, flatbed)
Duty cycle (daily) :
  • Recommended daily duty cycle: 4000 pages (ADF), 100 pages (Flatbed)
Bit depth :
  • 24-bi
Levels of grayscale :
  • 256
Multifeed detection :
  • Yes
Task speed :
  • OCR A4 (8.5 x 11 in) text page (ADF, 300 dpi, Color, RTF): 6.51 sec for single image scan. 4.45 sec for single image save
  • A4 (8.5 x 11 in) to e-mail (ADF, 300 dpi, Color, PDF): 6.43 sec for single image scan. 1.56 sec for single image send
  • OCR A4 (8.5 x 11 in) text page (Flatbed, 300 dpi, Color, RTF): 7.89 sec for single image scan. 4.43 sec for single image save
  • A4 (8.5 x 11 in) to e-mail (Flatbed, 300 dpi, Color, PDF): 7.89 sec for single image scan. 1.39 sec for single image send. [4 x 6-in is not supported. Slides to file and negative to file are not supported]
Scan size (flatbed), maximum :
  • 216 x 356 mm
Media types :
  • Paper (banner, inkjet, photo, plain), envelopes, labels, cards (greeting, index)
Media weights, supported ADF :
  • 45 to 120 g/m²
Scan file format :
  • For text & images: PDF, JPEG, PNG, BMP, TIFF, Text (.txt), Rich Text (rtf) and Searchable PDF.
Scan input modes :
  • Scan front-panel function for Save as PDF, Save as JPEG, E-mail as PDF, E-mail as JPEG, Send to Cloud, Everyday Scan and Save as Editable Text (OCR). HP Scan in Win OS, HP Easy Scan/ICA in Mac OS and thrid parties applications via TWAIN.
Scanner advanced features :
  • Blank page removal
  • Auto orientation
  • Auto color detect
  • Auto crop
  • Auto exposure
  • Hole removal
  • Straighten content
  • Erase edges
  • Clean up background
  • Auto threashold
  • Color drop out
  • OCR
Control panel :
  • 2.8-in (7.11-cm) Touchscreen, Buttons (Back, Home, Help)
ADF specifications :

Automatic document feeder capacity :
  • Standard, 50 sheets (75 g/m² paper)
Automatic document feeder speed: Up to 30 ppm/60 ipm 1 
Scanning options (ADF) :
  • Single pass E-Duplex
Scan size (ADF), maximum :
  • 216 x 3100 mm
Scan size ADF (minimum) :
  • 105 x 148 mm

Compatible operating systems :

Compatible operating systems: Win 7 or higher
Mac: OS X El Capitan 10.11
Mac compatible :
  • Yes
Connectivity :

Connectivity, standard :
  • USB 3.0 (Super Speed)
  • Built-in Fast Ethernet 10/100/1000Base-TX network port
Twain version : TWAIN Certified. Version 2.1

Power and operating requirements :

Power :
  • Input Voltage: 100 to 240 VAC
Power consumption: 6.11 watts (Ready), 1.35 watts (Sleep), 0.05 watts (Auto-Off), 0.05 watts (Off)
Operating temperature range :
  • 10 to 35°C
Operating humidity :
  • 15 to 80% RH (non-condensing)
Dimensions and weight :

Minimum dimensions (W x D x H) :
  • 520 x 387 x 145 mm
Weight :
  • 5.98 kg
What's included :

Warranty :
  • 1 Year Limited Warranty (Return to HP/Dealer - Unit Exchange)

What's in the box :
  • HP ScanJet Pro 4500 fn1 Network Scanner
  • Install guide
  • HP Scan Software & Driver CD
  • HP Bonus Pack Software CD
  • Supporting flyers
  • Cushions
  • USB cable
  • Power adaptor
  • Power cords
Software included :
  • HP Scanner Device Driver
  • HP WIA scan driver
  • HP TWAIN scan driver
  • HP Scan
  • HP Scanner Tools Utility
  • HP Windows Installer
  • I.R.I.S. Readiris Pro
  • I.R.I.S. Cardiris
  • Nuance PaperPort
  • ISIS driver
  • Kofax VRS
  • DXP
Cable included :
  • Yes, 1 USB