Rest - Max Ergonomic Gel Wrist Pad

The ROCCAT Rest is the perfect gaming session companion, providing comfort and support through regular and marathon play with maximum gel-infused cushioning. The Rest is ergonomic, made to last and holds to ROCCAT’s visually distinctive style. Command in comfort.

Manufacturer Part Number
ROC-15-200
EAN/UPC
4250288157453
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

The ROCCAT Rest is the perfect gaming session companion, providing comfort and support through regular and marathon play with maximum gel-infused cushioning. The Rest is ergonomic, made to last and holds to ROCCAT’s visually distinctive style. Command in comfort.

  • ANTI-SLIP TECHNOLOGY Super gripping material for extra stability
  • ONE SIZE FITS ALL Wrist support designed for any gamer
  • GEL-TECH INFUSED High-quality comfort for extended use