Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Maximum DC input current: 23 A at -48 VDC
Maximum input W: 1104 W
Maximum output power per power supply: 930 W
Maximum inrush current: 35 A at +35° Celcius
Maximum hold-up time: 8 ms at 50 % load
Power supply output voltage: 12 VDC
Power supply standby voltage: 12 VDC
Efficiency rating: Climate Savers Platinum Efficiency (80Plus Platinum certified)
Form factor: 1U