Swivel/Tilt/Rotate Wall Mount for 37" to 50" TVs and Monitors

The VESA-compliant DWM3750S Swivel/Tilt/Rotate Wall Mount allows you to mount your flat-panel television, monitor or other display on the wall to free up valuable space on your desk, table or workstation. Ideal for home theaters, offices, classrooms, boardrooms, hotels, bars and restaurants, it fits most flat-panel displays from 37 to 50 inches.The full-motion articulating arm adjusts independently with just a touch for angle and height to give you maximum flexibility in positioning your display to fit your environment and comfort level. A 180° swivel and -15° to 15° tilt capability minimizes glare and provides comfortable viewing from multiple angles.Durable all-metal frame with soft rubber-feel finish supports up to 40 pounds, tolerates frequent handling, and blends with any décor. Mounts on wood or concrete block with the included hardware. Display cables tuck away inside articulating arm to prevent clutter. Conforms to VESA-compliant displays with hole patterns of 75 x 75 mm, 100 x 100 mm, 200 x 200 mm and 400 x 400 mm.

Manufacturer Part Number
DWM3750S
EAN/UPC
0037332190581,037332190581
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PHYSICAL

Mounting Location: Wall
Unit Dimensions (hwd / cm): 16.69 x 6.88 x 63.19
Unit Weight (kg): 5.03
Material of Construction: Steel
Color: Black; Silver
Screen Size Compatibility (in.): 37 - 50
Screen Size Compatibility (cm): 94.0 - 127
VESA Pattern (mm): 75x75; 100x100; 200x200; 400x400
Motion: Full
Degrees of Motion: -15/+15 Tilt; 180 Swivel
Min/Max Arm Extension (cm): 6.86 - 62.25
Maximum Weight Capacity (kg): 19.97

FEATURES & SPECIFICATIONS

Tools Necessary: Yes
Cord Management: Yes

WARRANTY

Product Warranty Period (U.S. & Canada): 5-year limited warranty