Tough TG-870 Compact Camera

SHOOT TOUGH
FROM EVERY ANGLE

TOUGHER. SMARTER. MORE FUN.

You're always on the go. New places and events, epic outdoor action, and lots of familiar faces. You need a rugged camera with versatile features to instantly shoot and share, day or night. The TG-870 is designed for you. Waterproof to 50 ft (15 m), an ultra-wide angle 21mm (equivalent) lens that gets everyone in the shot, and a super-bright 180° flip LCD monitor perfect for selfies. Plus built-in Wi-Fi and GPS to keep you connected. You'll remember every moment. Now everyone else will too.

Manufacturer Part Number
V104200EU000
EAN/UPC
0050332190559,050332190559
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

AMAZING SHOTS.RUGGED SPECS.
Model Name Olympus TG-870
 Model Description Tough, 16M CMOS, 21mm (equivalent) Ultra-Wide Lens, 3.0” HVGA, 180° Tilt LCD, WiFi, GPS, OI.Share2.6, OI.Track2
 Image Sensor 16 Megapixel, BSI-CMOS, 1/2.3
 CCD Sensitivity ISO 125 / 200 / 400 / 800 / 1600 / 3200 / 6400 / AUTO / HIGH
 Image Processor TruePic VII
 Waterproof 50ft (15m)
 Shockproof* 7ft (2.1m)
 Crushproof* 220lbf (100kgf)
 Freezeproof 14°F (-10°C)
 Dustproof Yes
Scratchproof No

MORE OF EVERY SCENE

Focal Length 3.74 - 18.7mm (35mm equivalent 21 - 105mm)
Aperature Range F3.5 (W) - F5.7 (T)
Shutter Speed Auto: 1/2 - 1/2000 (Night Scene: Longest 4 Sec)
Zoom Still: 5x Optical Zoom, 4x Digital Zoom, 2x Super Resolution Zoom; Video: 5x Optical Zoom, 4x Digital Zoom
Image Stabilization Still: Lens Shift; Video: Hybrid (Lens Shift + Digital) 5 axis

180 DEGREES OF CONTROL

Monitor Type 180° Flip LCD
Monitor Size 3.0” (16:9)
Monitor Resolution 920K Dots
Touchscreen No
Monitor Backlight Boost Yes
Monitor Brightness Adjustment ±2 Steps

 SPORTCAM ACTION MODES

Mode Dial - Shooting Modes Intelligent Auto (iAUTO), Program Auto (P), Super Macro, Scene Modes (21), Art Filters (13), Sportcam, Panorama, Self Portrait
Continuous Sequential Shooting Approx. 2.5 fps / 200 images (16M); Approx. 7 fps / 7 images (16M); Approx. 20 fps / 60 images (3M); Approx. 60 fps / 60 images (3M)
Interval Sequential Shooting 1-99 frames; 0-60 min start timer; 10 sec-60 min interval time
Sportcam Mode Full HD 60p Movie, High-Speed Movie, Time Lapse Movie, Sport Burst

DAYLIGHT IS OVERRATED

Picture Modes Vivid, Natural, Muted, Fish Eye, Sparkle*, Reflection, Fragmented*, Pop Art, Soft Focus, Pale&Light Color, Light Tone, Grainy Film, Pin Hole, Diorama, Cross Process, Gentle Sepia, Dramatic Tone, Key Line, Watercolor, Vintage*
*Still image only

 Scene Modes Portrait, e-Portrait, Landscape, Live Composite, Interval Shooting, Hand-Held Starlight, Night Scene, Night+Portrait, Sport, Indoor, Sunset, Fireworks, Cuisine, Documents, Beach & Snow, Underwater Snapshot, Underwater Wide1, Underwater Wide2, Underwater Macro, Backlight HDR, Self Portrait

Art Filters Pop Art, Soft Focus, Pale&Light Color, Light Tone, Grainy Film, Pin Hole, Diorama, Cross Process, Gentle Sepia, Dramatic Tone, Key Line, Watercolor, Vintage
Panorama Smart Panorama: Standard and Full 360° Views
Still Image Edit Resize, Crop, Redeye Fix, Shadow Adjustment
Video File Format MOV/H.264
Video Modes 1080 60p, 720 60p, 480 60p, 1080p, 720p, 480p, VGA, HS120fps (4:3) / (16:9), HS240fps (4:3) / (16:9)

 *When shooting 1080 60p / 720 60p / 1080p / 720p movies, use SDHCclass6 (speed class) / SDXCclass6 or higher
*High-Speed Movie Size HS120fps: 640x480 (4:3) / 854x480 (16:9), HS240fps: 480x360 (4:3) / 640x360 (16:9)
*Time-Lapse Movie Size 1080p, 720p, 480p

 Video Recording Time 1080 60p, 720 60p, 1080p, 720p: continuously up to 29 min. or up to 4GB. Others: up to 4GB.
Audio Recording Linear PCM
Microphone Yes (Stereo)
Speaker Yes
Video Edit Yes

 ALWAYS CONNECTED

WiFi Yes
GPS Yes
Eye-Fi Card Compatible Yes
LED Illuminator Yes
Battery Type Lithium-Ion Rechargeable Battery (LI-50B)
Battery Life Still: 300 shots; Video: 90 min (continuous video shooting)

ADDITIONAL INFORMATION

4-Arrow Key Yes
 Direct Buttons 5 (OK, Menu, Movie, Play, Face)
 LEDs 2 (Status, Self / AF Illuminator / Macro)
Self-timer 2 sec, 12 sec, Custom Self-timer (1-30 sec start timer, 1-10 pictures, 1-3 sec interval)
AF CMOS Contrast Detection
 AF Focus Mode Face Detection iESP AF, Spot AF, AF Tracking
 AF Lock Yes (Underwater Snap, Underwater Wide1, Underwater Macro, Super Macro, Sportcam, Live Composite)
 AF Illuminator Built-in AF Illuminator
 AF Tracking Yes
 Face Detection Yes (up to 8)
 Still Image File Format JPEG: 16M(4:3/3:2/16:9/1:1), 8M(4:3/3:2/16:9/1:1), 3M(4:3/3:2/16:9/1:1), VGA(4:3/3:2/16:9/1:1)
 Distortion Compensation Yes
 Auto-Connect USB USB 2.0 High-Speed (USB Mass Storage)
 Outer Connectors Multi-terminal (USB Connector, DC Jack, Audio/Video Output), HDMI Type D
 DC Coupler BPC-13
 PictBridge Yes
 PictBridge Easy Print Yes
 Removable Media Card SD, SDHC, SDXC
nternal Memory 37MB
 Internal Memory Backup Yes
 Flash Modes Auto, Red-Eye Reduction, Fill-in, Off, LED
 External Flash Yes (Wireless)
 Dimensions 4.4” W x 2.5” H x 1.1” D (112.9mm W x 64.1mm H x 27.6mm D)
 Weight 7.8oz (221g)
 OS Support Windows Vista SP2, Windows 7 SP1, Windows 8, Windows 8.1, Windows 10, Mac OS OS X v10.8-v10.10
 Bundled Items TG-870 Digital Camera, USB Cable (USB8), LI-50B Battery, F-5AC Adapter, Camera Strap, Warranty, Set-Up Manual, Set-Up CD, Quick Start Guide