VIXIA HF R700 High Definition Digital Camcorder

Amazing Video at Every Age and Every Stage
From creative video essays to fun family times and travel memories, the VIXIA HF R700 camcorder can be ideal for families, new parents and anyone looking for great-quality results, done simply. See how the camcorder's remarkable 57x Advanced Zoom and SuperRange Optical Image Stabilizer free up your creativity and shooting flexibility by helping you capture distant subjects without interrupting the scene, and achieving smooth, steady video throughout the zoom range even if you shoot while walking. Record beautifully detailed Full HD video directly to a convenient removable SD card for quick and easy sharing. Zoom Framing Assist is now available in both Auto and Manual modes to help you keep faraway subjects in view, and the new Highlight Priority Mode helps give your video the same vivid colors seen by the naked eye. Even first-time videographers will find the VIXIA HF R700 camcorder fun and intuitive with a new LCD screen that's clear and bright indoors and out, and a new user interface that incorporates large, simple icons in an easy-to-understand layout. For memorable videos made easy, look to the VIXIA HF R700.

Manufacturer Part Number
1238C002
EAN/UPC
0013803271706,013803271706
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Main Unit Specs Standard Definition or High Definition: High Definition
Television System: NTSC
Video Recording system: AVCHD/MPEG-4
Image Sensor: 1/4.85-inch CMOS, RGB Primary Color Filter
Total Pixels: Approx. 3.28 Megapixels
Effective Pixels: Video: Approx. 2.07 Megapixels (1920 x 1080)
Photo: Approx. 2.07 Megapixels (1920 x 1080)
Maximum recording Time:

32GB SD Memory Card in AVCHD*:
LP (1440 x 1080)**: 12 hrs. 15 min.
FXP (1920 x 1080)**: 4 hrs. 10 min.
MXP (1920 x 1080)**: 2 hrs. 55 min.
NTSC 60p (1920 x 1080)**: 2 hrs. 30 min.

32GB SD Memory Card in MP4*:
4 Mbps (1280 x 720)**: 17 hrs. 20 min.
17 Mbps (1920 x 1080)**: 4 hrs. 10 min.
24 Mbps (1920 x 1080)**: 2 hrs. 55 min.
35 Mbps (1920 x 1080)**: 2 hrs.

* Variable bit rate.
** When recording has continued for 12 hours, it will automatically stop and then start.


Lens:

Zoom Ratio:
57x Advanced* / 32x Optical / 1140x Digital
*Manual mode/Cinema Mode only

Focal Length:
2.8?89.6mm

35mm Film Equivalent:
Optical Zoom: Approx. 38.5?1232mm
Advanced Zoom Off: Approx. 38.5?1232mm
Advanced Zoom On: Approx. 32.5?1853mm

Zoom Speed:
Variable / 3 Fixed Zoom Speeds
Max. F/Stop: f/1.8?4.5


Focusing System: TTL (Through The Lens)
Manual Exposure: Available
Programmed AE:

Smart AUTO, P, SCN*1, High-brightness priority, Cinema Mode*2, Baby Mode

*1 Portrait, Sports, Snow, Beach, Sunset, Night, Low Light, Spotlight, Fireworks
*2 Cinema Standard, Vivid, Cool, Sepia, Old Movies


Max Shutter Speed:

Movie: 1/2000 sec.
Still Image: 1/500 sec.


Minimum Focusing Distance:

Auto mode: 10mm (AF linkage: WIDE end), 1m in intermediate zoom range, approx. 50 cm at TELE end

All other modes: 10mm (WIDE end), 1m across entire zooming range (from edge of lens). However, approx. 50cm at tele macro setting established at this time (automatic movement to TELE end)


White Balance: Auto, Daylight, Tungsten, Custom WB
Frame Rate:

AVCHD: 60i/PF30/60P
MP4: 60P/30P/24P


Minimum Illumination:

P mode: Approx. 5 lux
Low Light mode: Approx. 0.4 lux


Image Stabilization:

Optical System (lens-shift system) + electronic stabilization Intelligent IS in Auto/Baby mode

  • Dynamic IS (default)
  • Powered IS
  • Macro IS
  • Tripod Mode

IS Modes other than Intelligent IS; Dynamic IS and Powered IS settings can be made manually in P/High-brightness priority/SCN*1/ Cinema Mode:

  • Standard IS
  • IS Off

Angular velocity detection (using piezoelectric vibration sensor) and hybrid by sensor based movement vector detection supported.

*1 Portrait, Sports, Snow, Beach, Sunset, Night, Low Light, Spotlight, Fireworks


Filter Diameter: 43mm diameter
Viewfinder: Not Available
LCD Screen: 3.0-inch capacitive touch panel widescreen color LCD (Approx. 230,000 dots)
Recording Media: 1 SD/SDHC/SDXC/FlashAir memory card slot
USB Terminal: mini-B: Hi-Speed USB supported
Video Terminal: Composite (output)
Audio: AVCHD: Dolby Digital (2ch)
MP4: MPEG-4 AAC-LC (2ch)
Sampling Frequency: 48 KHz
Accessory Shoe: Not Available
Supplied Video Editing Software: Not Available
HDMI Terminal: Available; Mini connector (output only)
Microphone Terminal: 3.5 mm stereo mini-jack
AV Mini Terminal/Headphone Terminal: 3.5 mm 4 pole mini-jack (video/audio output only)
Operating Temperature range: 23° to 113°F (-5° to 45°C) 60% relativehumidity (operation)
32° to 104°F (0° to 40°C) 85% relative humidity (performance)
Dimensions: Approx. 2.1 x 2.3 x 4.6 in. / 53 x 58 x 116mm (Not including grip belt)
Weight: Approx. 8.3 oz. / 235g (Body, not including grip belt)
Approx. 10.8 oz. / 305g (Including Battery BP-727, memory card, grip belt)

:

Recommended Cards:

60P (NTSC)/50P (PAL) recording: Memory cards of class 6 or higher

For both AVCHD and MP4, Class 4 or higher-speed memory cards are recommended in the high-image-quality and full-HD standard modes.

Slow & Fast motion at 0.5x speed: Memory cards of class 6 or higher

Any class of card may be used for photo shooting.