VIXIA HF R72 High Definition Digital Camcorder

Amazing Video at Every Age and Every Stage
The VIXIA HF R72 camcorder makes it easy to capture high-quality, creative Full HD video with amazing zoom power for up to 12 hours! Record subjects near and far with a remarkable 57x Advanced Zoom that lets you capture the shot you want without interrupting the scene, and a SuperRange Optical Image Stabilizer that helps keep your video smooth, clear and steady even if you shoot while walking. You can record to the 32GB internal flash drive or directly to a removable SD memory card for flexibility and convenience. Zoom Framing Assist keeps it simple by helping to prevent you from losing a distant subject while shooting, and now features both Auto and Manual modes for expanded versatility. Newly added features include a Highlight Priority mode which helps recreate the rich range of color seen by the naked eye, as well as a redesigned LCD screen that stays bright and clear even outdoors. What's more, it also has a new user interface with a layout that makes shooting, navigating menus and viewing your video simple and fun, right from the start. Ideal for families to take on trips, sports games, school performances and more, the VIXIA HF R72 can help you record fantastic videos you'll treasure for years.

Manufacturer Part Number
1236C003
EAN/UPC
0013803271614,013803271614
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Main Unit Specs Standard Definition or High Definition: High Definition
Television System: NTSC
Video Recording system: AVCHD/MPEG-4
Image Sensor: 1/4.85-inch CMOS, RGB Primary Color Filter
Total Pixels: Approx. 3.28 Megapixels
Effective Pixels: Video: Approx. 2.07 Megapixels (1920 x 1080)
Photo: Approx. 2.07 Megapixels (1920 x 1080)
Maximum recording Time:

32GB internal flash drive in AVCHD:*
LP (1440 x 1080)**: 12 hrs. 15 min.
FXP (1920 x 1080)**: 4 hrs. 10 min.
MXP (1920 x 1080)**: 2 hrs. 55 min.
NTSC 60p (1920 x 1080)**: 2 hrs. 30 min.

32GB Internal Flash Drive in MP4*:
4 Mbps (1280 x 720)**: 17 hrs. 20 min.
17 Mbps (1920 x 1080)**: 4 hrs. 10 min.
24 Mbps (1920 x 1080)**: 2 hrs. 55 min.
35 Mbps (1920 x 1080)**: 2 hrs.

* Variable bit rate.
** When recording has continued for 12 hours, it will automatically stop and then start.


Lens: Zoom Ratio: 57x Advanced* / 32x Optical / 1140x Digital *Manual mode/Cinema Mode only
Focal Length: 2.8 - 89.6mm
35mm Film Equivalent:
Optical Zoom: Approx. 38.5 - 1232mm
Advanced Zoom Off: Approx. 38.5 - 1232mm
Advanced Zoom On: Approx. 32.5 - 1853mm
Zoom Speed: Variable / 3 Fixed Zoom Speeds
Max. F/Stop: f/1.8 - 4.5
Focusing System: TTL (Through The Lens)
Manual Exposure: Available
Programmed AE:

Smart AUTO, P, SCN*1, High-brightness priority, Cinema Mode*2, Baby Mode

*1 Portrait, Sports, Snow, Beach, Sunset, Night, Low Light, Spotlight, Fireworks
*2 Cinema Standard, Vivid, Cool, Sepia, Old Movies


Max Shutter Speed: Movie: 1/2000 sec.
Still Image: 1/500 sec.
Minimum Focusing Distance:

Auto mode: 10mm (AF linkage: WIDE end), 1m in intermediate zoom range, approx. 50 cm at TELE end

All other modes: 10mm (WIDE end), 1m across entire zooming range (from edge of lens). However, approx. 50cm at tele macro setting established at this time (automatic movement to TELE end)


White Balance: Auto, Daylight, Tungsten, Custom WB
Frame Rate: AVCHD: 60i/PF30/60P
MP4: 60P/30P/24P
Minimum Illumination: P mode: Approx. 5 lux
Low Light mode: Approx. 0.4 lux
Image Stabilization:

Optical System (lens-shift system) + electronic stabilization
Intelligent IS in Auto/Baby mode

  • Dynamic IS (default)
  • Powered IS
  • Macro IS
  • Tripod Mode

IS Modes other than Intelligent IS; Dynamic IS and Powered IS settings can be made manually in P/High-brightness priority/SCN*1/ Cinema Mode:

  • Standard IS
  • IS Off

Angular velocity detection (using piezoelectric vibration sensor) and hybrid by sensor based movement vector detection supported.

*1 Portrait, Sports, Snow, Beach, Sunset, Night, Low Light, Spotlight, Fireworks


Filter Diameter: 43mm diameter
Viewfinder: Not Available
LCD Screen: 3.0-inch capacitive touch panel widescreen color LCD (Approx. 230,000 dots)
Recording Media: Built-in 32GB memory and 1 additional SD/SDHC/SDXC memory card slot
USB Terminal: mini-AB: Hi-Speed USB supported
Video Terminal: Composite (output)
Audio:

AVCHD: Dolby Digital (2ch)
MP4: MPEG-4 AAC-LC (2ch)
Sampling Frequency: 48 KHz


Accessory Shoe: Not Available
Supplied Video Editing Software: Not Available
HDMI Terminal: Available; Mini connector (output only)
Microphone Terminal: 3.5mm diameter stereo mini-jack
AV Mini Terminal/Headphone Terminal: 3.5mm diameter 4 pole mini-jack (video/audio output only)
Operating Temperature range: 23° to 113°F (-5° to 45°C) 60% relative humidity (operation)
32° to 104°F (0° to 40°C) 85% relative humidity (performance)
Dimensions: Approx. 2.1 x 2.3 x 4.6 in. / 53 x 58 x 116mm (Not including grip belt)
Weight: Approx. 8.5 oz. / 240g (Body, not including grip belt)
Approx. 10.9 oz. / 310g (Including Battery BP-727, memory card, grip belt)

:

Recommended Cards:

60P (NTSC)/50P (PAL) recording: Memory cards of class 6 or higher

For both AVCHD and MP4, Class 4 or higher-speed memory cards are recommended in the high-image-quality and full-HD standard modes.

Slow & Fast motion at 0.5x speed: Memory cards of class 6 or higher

Any class of card may be used for photo shooting.