PowerShot ELPH 180 Compact Camera

Slim. Stylish. Simple.
For those wanting a simple way to capture moments with family, friends and more, the slim, stylish PowerShot ELPH 180 camera has easy-to-use features to help create photos that are as stunning as you want. The 8x Optical Zoom lets you get close to the action, while the 20.0 Megapixel CCD sensor with DIGIC 4+ Image Processor help produce vibrant, clear images to share or print. Take more than just still images, with the ability to record movies at 720p HD. For added convenience, Smart AUTO figures out suitable settings for what you’re photographing so you don’t have to worry about finding a picture mode yourself. To help reduce the effects of camera shake, Digital IS helps keep blur to a minimum. On top of that, the Auto Zoom feature can automatically close in on your subject and keep it in focus for easy shooting.

Manufacturer Part Number
1096C001
EAN/UPC
0013803269543,013803269543
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type

Compact digital still camera with built-in flash, 8x Optical, 4x Digital and 32x Combined Zoom with Digital IS

Image Capture Device

Type
20.0 Megapixel, 1/2.3-inch CCD

Total Pixels
Approx. 20.5 Megapixels

Effective Pixels
Approx. 20.0 Megapixels*
* Image processing may cause a decrease in the number of pixels.

Lens

Focal Length
5.0 (W) - 40.0 (T) mm (35mm film equivalent: 28-224mm)

Digital Zoom
4x

Focusing Range
Normal: 2.0 in. (5.0cm) - infinity (W), 4.3 ft. (1.3m) - infinity (T)
Auto: 0.4 in. (1.0cm) - infinity (W), 4.3 ft. (1.3m) - infinity (T)
Macro: 0.4 in. - 1.6 ft. (1-50cm) (W)
Infinity: 9.8 ft. (3.0m) - infinity (W), 9.8 ft. (3.0m) - infinity (T)

Autofocus System
TTL Autofocus

Viewfinders

Optical Viewfinder
Not available

LCD Monitor
2.7-inch TFT Color LCD with wide viewing angle (4:3)

LCD Pixels
Approx. 230,000 dots

LCD Coverage
Approx. 100%

Aperture and Shutter

Maximum Aperture
f/3.2 (W), f/6.9 (T)

Shutter Speed
1-1/2000 sec.
15-1 sec. (in Long Shutter Mode)

Exposure Control

Sensitivity
Auto, ISO 100-1600

Light Metering Method
Evaluative, Center Weighted Average, Spot

Exposure Compensation
Still Images: ±2 stops in 1/3-stop increments

White Balance

White Balance Control
Auto, Daylight, Cloudy, Tungsten, Fluorescent, Fluorescent H, Custom

Flash

Built-in Flash
Auto, On, Slow Synchro, Off

Flash Range
1.6-9.8 ft. (W), 4.3-4.9 ft. (T)
50.0cm - 3.0m (W), 1.3-1.5m (T)

Shooting Specifications

Shooting Modes
P, Auto, Digital IS, Portrait, Face Self-Timer, Low Light, Fish-eye Effect, Miniature Effect, Toy Camera Effect, Monochrome, Super Vivid, Poster Effect, Fireworks, Long Shutter

Self Timer
Off / 2 sec. / 10 sec. / Custom

Continuous Shooting
Normal Continuous Shooting in Auto/P modes: Approx. 0.8 shots/sec.
Normal Continuous Shooting Low Light mode: Approx. 2.2 shots/sec.

  • Under lighting conditions where flash does not fire automatically.
  • Excluding RAW and RAW+JPEG.
  • Until memory card becomes full.
Image Storage

Storage Media
SD/SDHC/SDXC and Eye-Fi Memory Cards
FlashAir compatible

File Format
Design rule for Camera File system (DCF) compliant; DPOF (Version 1.1) compatible

Image Recording Format
Fine

JPEG Compression Mode
Still Image: Exif. 2.3 (JPEG)
Video: MOV (Image: H.264; Audio: Linear PCM (Monaural))

Number of Recording Pixels
Still Images:
Large: 5152 x 3864
Medium 1 (M1): 3648 x 2736
Medium 2 (M2): 2048 x 1536
Medium: 2560 x 1920
Small: 640 x 480
Wide: 5152 x 2896


Videos:
HD 1280 x 720: 25.00 fps
640 x 480: 29.97 fps

Playback Modes File

Protect, Erase, Slideshow, Rotate, i-Contrast, Resize, Red-Eye Correction, Photobook Set-up, Auto Rotate, Resume

Interfaces

Video Out
NTSC/PAL

Audio Out
Monaural

Other
Hi-Speed USB (Mini-B); direct connection to Canon SELPHY, PIXMA Photo Printers & PictBridge compatible printers

Power Source
Battery Pack NB-11L

Shooting Capacity
Approx. 220 shots
Approx. 300 shots in ECO Mode

Video Recording Time: Approx. 55 min.

Playback Time
Approx. 4 hr.

Physical Specifications

Operating Temperature
32-104°F / 0-40°C

Operating Humidity
10-90%

Dimensions (W x H x D)
3.75 x 2.14 x 0.87 in. / 95.2 x 54.3 x 22.1mm

Weight
4.44 oz. / 126g (CIPA standard)
3.92 oz. / 111g (Body only)