With its easy-to-use features and user-friendly interface, this 20 megapixel camera is perfect for both experienced photographers and novices. 8X optical zoom lets you get close up to the action so more shots are within your reach. DIGIC 4-plus image processor helps create a crisp resolution and beautiful, natural images. Smart AUTO mode analyzes the image and figures out the perfect settings to help you capture eye-opening pictures. Digital IS reduces the effects of camera shake to help keep blur to a minimum. Wide-angle lens captures an expansive image in each shot to add depth, perspective and grandeur. With a simple push of the dedicated movie button, you'll be able to quickly record moments in motion. 720p HD video is smooth, vivid and beautifully lifelike, making it a great choice for capturing those special memories. Whether you're shooting wide group shots or zooming to the telephoto end, your images will be bright and clear.
Note:
Type
Compact digital still camera with built-in flash, 8x Optical, 4x Digital and 32x Combined Zoom with Digital IS
Image Capture DeviceType
20.0 Megapixel, 1/2.3-inch CCD
Total Pixels
Approx. 20.5 Megapixels
Effective Pixels
Approx. 20.0 Megapixels*
* Image processing may cause a decrease in the number of pixels.
Focal Length
5.0 (W) - 40.0 (T) mm (35mm film equivalent: 28-224mm)
Digital Zoom
4x
Focusing Range
Normal: 2.0 in. (5.0cm) - infinity (W), 4.3 ft. (1.3m) - infinity (T)
Auto: 0.4 in. (1.0cm) - infinity (W), 4.3 ft. (1.3m) - infinity (T)
Macro: 0.4 in. - 1.6 ft. (1-50cm) (W)
Infinity: 9.8 ft. (3.0m) - infinity (W), 9.8 ft. (3.0m) - infinity (T)
Autofocus System
TTL Autofocus
Optical Viewfinder
Not available
LCD Monitor
2.7-inch TFT Color LCD with wide viewing angle (4:3)
LCD Pixels
Approx. 230,000 dots
LCD Coverage
Approx. 100%
Maximum Aperture
f/3.2 (W), f/6.9 (T)
Shutter Speed
1-1/2000 sec.
15-1 sec. (in Long Shutter Mode)
Sensitivity
Auto, ISO 100-1600
Light Metering Method
Evaluative, Center Weighted Average, Spot
Exposure Compensation
Still Images: ±2 stops in 1/3-stop increments
White Balance Control
Auto, Daylight, Cloudy, Tungsten, Fluorescent, Fluorescent H, Custom
Built-in Flash
Auto, On, Slow Synchro, Off
Flash Range
1.6-9.8 ft. (W), 4.3-4.9 ft. (T)
50.0cm - 3.0m (W), 1.3-1.5m (T)
Shooting Modes
P, Auto, Digital IS, Portrait, Face Self-Timer, Low Light, Fish-eye Effect, Miniature Effect, Toy Camera Effect, Monochrome, Super Vivid, Poster Effect, Fireworks, Long Shutter
Self Timer
Off / 2 sec. / 10 sec. / Custom
Continuous Shooting
Normal Continuous Shooting in Auto/P modes: Approx. 0.8 shots/sec.
Normal Continuous Shooting Low Light mode: Approx. 2.2 shots/sec.
Storage Media
SD/SDHC/SDXC and Eye-Fi Memory Cards
FlashAir compatible
File Format
Design rule for Camera File system (DCF) compliant; DPOF (Version 1.1) compatible
Image Recording Format
Fine
JPEG Compression Mode
Still Image: Exif. 2.3 (JPEG)
Video: MOV (Image: H.264; Audio: Linear PCM (Monaural))
Number of Recording Pixels
Still Images:
Large: 5152 x 3864
Medium 1 (M1): 3648 x 2736
Medium 2 (M2): 2048 x 1536
Medium: 2560 x 1920
Small: 640 x 480
Wide: 5152 x 2896
Videos:
HD 1280 x 720: 25.00 fps
640 x 480: 29.97 fps
Playback Modes File
Protect, Erase, Slideshow, Rotate, i-Contrast, Resize, Red-Eye Correction, Photobook Set-up, Auto Rotate, Resume
Interfaces
Video Out
NTSC/PAL
Audio Out
Monaural
Other
Hi-Speed USB (Mini-B); direct connection to Canon SELPHY, PIXMA Photo Printers & PictBridge compatible printers
Power Source
Battery Pack NB-11L
Shooting Capacity
Approx. 220 shots
Approx. 300 shots in ECO Mode
Video Recording Time: Approx. 55 min.
Playback Time
Approx. 4 hr.
Physical Specifications
Operating Temperature
32-104°F / 0-40°C
Operating Humidity
10-90%
Dimensions (W x H x D)
3.75 x 2.14 x 0.87 in. / 95.2 x 54.3 x 22.1mm
Weight
4.44 oz. / 126g (CIPA standard)
3.92 oz. / 111g (Body only)