PowerShot ELPH 190 IS Compact Camera

Share with Style.
The slim and stylish PowerShot ELPH 190 IS camera is ideal for those wishing to capture the beauty of life’s everyday adventures with a camera that fits easily in a pocket or purse. A 10x Optical Zoom can help capture images of the whole party, or close in on a friend’s laugh. An Optical Image Stabilizer with Intelligent IS helps reduce camera shake so your images can be clear with minimal blur. For ease of use, built-in Wi-Fi® and NFC makes it easy to share unforgettable moments of friends and family. The 20.0 Megapixel CCD Sensor and DIGIC 4+ Image Processor work together to help ensure detailed images with minimal noise, even when there’s not a lot of light. You can also capture video memories in high quality with 720p HD recording. Smart AUTO mode analyzes the image and figures out the ideal settings to help you capture eye-opening pictures, and if you want to add some personal flair, Scene Modes make it easy to add the look of different filters and lenses.

Manufacturer Part Number
1087C001
EAN/UPC
0013803269529,013803269529
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type

Compact digital still camera with built-in flash, 10x Optical, 4x Digital and 40x Combined Zoom with Optical Image Stabilizer

Image Capture Device

Type
20.0 Megapixel, 1/2.3-inch CCD

Total Pixels
Approx. 20.5 Megapixels

Effective Pixels
Approx. 20.0 Megapixels*
* Image processing may cause a decrease in the number of pixels.

Lens

Focal Length
4.3 (W) - 43.0 (T) mm (35mm film equivalent: 24-240mm)

Digital Zoom
4x

Focusing Range
Normal: 2.0 in. (5.0cm) - infinity (W), 3.3 ft. (1.0m) - infinity (T)
Auto: 0.4 in. (1.0cm) - infinity (W), 3.3 ft. (1.0m) - infinity (T)
Macro: 0.4 in. - 1.6 ft. (1-50cm) (W)
Infinity: 9.8 ft. (3.0m) - infinity (W), 9.8 ft. (3.0m) - infinity (T)

Autofocus System
TTL Autofocus

Viewfinders

Optical Viewfinder
Not available

LCD Monitor
2.7-inch TFT Color LCD with wide viewing angle (4:3)

LCD Pixels
Approx. 230,000 dots

LCD Coverage
Approx. 100%

Aperture and Shutter

Maximum Aperture
f/3.0 (W), f/6.9 (T)

Shutter Speed
1-1/2000 sec.
15-1 sec. (in Long Shutter Mode)

Exposure Control

Sensitivity
Auto, ISO 100-1600

Light Metering Method
Evaluative, Center Weighted Average, Spot

Exposure Compensation
Still Images: ±2 stops in 1/3-stop increments

White Balance

White Balance Control
Auto, Daylight, Cloudy, Tungsten, Fluorescent, Fluorescent H, Custom

Flash

Built-in Flash
Auto, On, Slow Synchro, Off

Flash Range
1.6-13.0 ft. (W), 3.3-6.6 ft. (T)
50.0cm - 4.0m (W), 1.0-2.0m (T)

Shooting Specifications

Shooting Modes
P, Auto, Portrait, Face Self-Timer, Low Light, Fish-eye Effect, Miniature Effect, Toy Camera Effect, Monochrome, Super Vivid, Poster Effect, Fireworks, Long Shutter

Self Timer
Off / 2 sec. / 10 sec. / Custom

Wireless Control
Built-in Wi-Fi® and NFC

Continuous Shooting
Normal Continuous Shooting in Auto/P modes: Approx. 0.8 shots/sec.
Normal Continuous Shooting Low Light mode: Approx. 2.2 shots/sec.

  • Under lighting conditions where flash does not fire automatically.
  • Excluding RAW and RAW+JPEG.
  • Until memory card becomes full.
Image Storage

Storage Media
SD/SDHC/SDXC Memory Cards

File Format
SD/SDHC/SDXC and UHS-I Memory Cards

Print Order Format
Design rule for Camera File system (DCF) compliant; DPOF (Version 1.1) compatible

Image Recording Format
Fine

JPEG Compression Mode
Still Image: Exif. 2.3 (JPEG)
Video: MP4 (Image: MPEG-4 AVC/H.264; Audio: MPEG-4 AAC-LC (Monaural))

Number of Recording Pixels
Still Images:
Large: 5152 x 3864
Medium 1 (M1): 3648 x 2736
Medium 2 (M2): 2048 x 1536
Medium: 2560 x 1920
Small: 640 x 480
Wide: 5152 x 2896

Videos:
HD 1280 x 720: 25.00 fps
640 x 480: 29.97 fps

Digital Camera

SKU: 1084C001

FREE Overnight Shipping and Handling

$159.99

In-Stock

Select a Color

Add to Cart

Add to Wish List

Need to Order More Than 10? Learn More

Up to 12 Months No Interest with Easy Payments.

Min purch req’d. Subject to credit approval. See Terms

Recommended Accessories View All

  • Deluxe Leather Case PSC-3200

    $24.99

  • Connect Station CS100

    $299.99

  • Battery Charger CB-2LF

    $50.00

  • Battery Pack NB-11LH

    $59.99



Overview

Features

Specifications

Reviews

What's Included?

Type
Compact digital still camera with built-in flash, 10x Optical, 4x Digital and 40x Combined Zoom with Optical Image Stabilizer

Image Capture Device

Type
20.0 Megapixel, 1/2.3-inch CCD

Total Pixels
Approx. 20.5 Megapixels

Effective Pixels
Approx. 20.0 Megapixels*
* Image processing may cause a decrease in the number of pixels.

Lens

Focal Length
4.3 (W) - 43.0 (T) mm (35mm film equivalent: 24-240mm)

Digital Zoom
4x

Focusing Range
Normal: 2.0 in. (5.0cm) - infinity (W), 3.3 ft. (1.0m) - infinity (T)
Auto: 0.4 in. (1.0cm) - infinity (W), 3.3 ft. (1.0m) - infinity (T)
Macro: 0.4 in. - 1.6 ft. (1-50cm) (W)
Infinity: 9.8 ft. (3.0m) - infinity (W), 9.8 ft. (3.0m) - infinity (T)

Autofocus System
TTL Autofocus

Viewfinders

Optical Viewfinder
Not available

LCD Monitor
2.7-inch TFT Color LCD with wide viewing angle (4:3)

LCD Pixels
Approx. 230,000 dots

LCD Coverage
Approx. 100%

Aperture and Shutter

Maximum Aperture
f/3.0 (W), f/6.9 (T)

Shutter Speed
1-1/2000 sec.
15-1 sec. (in Long Shutter Mode)

Exposure Control

Sensitivity
Auto, ISO 100-1600

Light Metering Method
Evaluative, Center Weighted Average, Spot

Exposure Compensation
Still Images: ±2 stops in 1/3-stop increments

White Balance

White Balance Control
Auto, Daylight, Cloudy, Tungsten, Fluorescent, Fluorescent H, Custom

Flash

Built-in Flash
Auto, On, Slow Synchro, Off

Flash Range
1.6-13.0 ft. (W), 3.3-6.6 ft. (T)
50.0cm - 4.0m (W), 1.0-2.0m (T)

Shooting Specifications

Shooting Modes
P, Auto, Portrait, Face Self-Timer, Low Light, Fish-eye Effect, Miniature Effect, Toy Camera Effect, Monochrome, Super Vivid, Poster Effect, Fireworks, Long Shutter

Self Timer
Off / 2 sec. / 10 sec. / Custom

Wireless Control
Built-in Wi-Fi® and NFC

Continuous Shooting
Normal Continuous Shooting in Auto/P modes: Approx. 0.8 shots/sec.
Normal Continuous Shooting Low Light mode: Approx. 2.2 shots/sec.

  • Under lighting conditions where flash does not fire automatically.
  • Excluding RAW and RAW+JPEG.
  • Until memory card becomes full.

Image Storage

Storage Media
SD/SDHC/SDXC Memory Cards

File Format
SD/SDHC/SDXC and UHS-I Memory Cards

Print Order Format
Design rule for Camera File system (DCF) compliant; DPOF (Version 1.1) compatible

Image Recording Format
Fine

JPEG Compression Mode
Still Image: Exif. 2.3 (JPEG)
Video: MP4 (Image: MPEG-4 AVC/H.264; Audio: MPEG-4 AAC-LC (Monaural))

Number of Recording Pixels
Still Images:
Large: 5152 x 3864
Medium 1 (M1): 3648 x 2736
Medium 2 (M2): 2048 x 1536
Medium: 2560 x 1920
Small: 640 x 480
Wide: 5152 x 2896

Videos:
HD 1280 x 720: 25.00 fps
640 x 480: 29.97 fps

Number of Recordable Images

Image data
Approx. Number of Shots Recordable to 16 GB Memory Card

  :  
Large : F : 3017
Medium 1 (M1) : F : 5925
Medium 2 (M2) : F : 16755
Medium : F : 10798
Small : F : 80988
Wide : F : 4015

Note: F=FineTime of Recordable Movies

Movie data
Total Movie Time Recordable to Memory Card

  • The values in the table are based on Canon measurement conditions and may change depending on the subject, memory card and camera settings.
  • After Low-level formatting.


Shooting Mode : Pixels : Frame Rate/Video System : Recording Time per 16 GB Memory Card (Approx.) : Single Clip Recording Time (Approx.)*1 : Movie Size (KB/sec.) : Video Recording Bit Rate
When Movie button is pressed in Auto : Full HD
(1920 x 1080): 29.97 fps : 1 hr. 8 min. 34 sec.: 29 min. 59 sec. : 3742 : Approx. 30 Mbps
HD
(1280 x 720) : 29.97 fps : 3 hr. 58 min. 1 sec. : 29 min. 59 sec. : 1056 : Approx. 8 Mbps
VGA
(640 x 480) : 29.97 fps : 8 hr. 25 min. 48 sec. : 1 hr. : 450 : Approx. 3 Mbps

*1 Using an SD Speed Class 10 / UHS-I compatible memory card
• Recording stops automatically once the file size reaches 4 GB or the memory card becomes full.
• Recording may stop unexpectedly if a memory card with a low Speed Class is used.

Playback Specifications

Playback Modes File
Protect, Favorites, Erase, Slideshow, Rotate, i-Contrast, Resize, Red-Eye Correction, Photobook Set-up, Auto Rotate, Resume, Transition Effect

Interfaces

Video Out
NTSC/PAL

Audio Out
Monaural

Other
Hi-Speed USB (Mini-B); direct connection to Canon SELPHY, PIXMA Photo Printers & PictBridge compatible printers

Power Source
Battery Pack NB-11L

Shooting Capacity
Approx. 190 shots
Approx. 245 shots in ECO Mode

Video Recording Time: Approx. 50 min.

Playback Time
Approx. 4 hr.

Physical Specifications

Operating Temperature
32-104°F / 0-40°C

Operating Humidity
10-90%

Dimensions (W x H x D)
3.75 x 2.24 x 0.93 in. / 95.3 x 56.8 x 23.6mm

Weight
4.87 oz. / 138g (CIPA standard)
4.34 oz. / 123g (Body only)