20 megapixel digital camera with a 10X optical zoom is packed with features that make photography fun and simple for users of every experience and background. An optical image stabilizer with intelligent IS helps reduce camera shake so your images are clear with minimal blur. Built-in Wi-Fi and NFC allow you to send images and video to compatible mobile devices and your computer, share directly with select social networking sites, and shoot remotely with your smartphone, tablet and more. DIGIC 4-plus image processor helps create a crisp resolution and beautiful, natural images. Smart AUTO mode analyzes the image and figures out the perfect settings to help you capture eye-opening pictures. Plus, the wide-angle lens captures an expansive image in each shot to add depth, perspective and grandeur. Whether you're shooting wide group shots or zooming to the telephoto end, your images will be bright and clear.
Note:
Type
Compact digital still camera with built-in flash, 10x Optical, 4x Digital and 40x Combined Zoom with Optical Image Stabilizer
Image Capture DeviceType
20.0 Megapixel, 1/2.3-inch CCD
Total Pixels
Approx. 20.5 Megapixels
Effective Pixels
Approx. 20.0 Megapixels*
* Image processing may cause a decrease in the number of pixels.
Focal Length
4.3 (W) - 43.0 (T) mm (35mm film equivalent: 24-240mm)
Digital Zoom
4x
Focusing Range
Normal: 2.0 in. (5.0cm) - infinity (W), 3.3 ft. (1.0m) - infinity (T)
Auto: 0.4 in. (1.0cm) - infinity (W), 3.3 ft. (1.0m) - infinity (T)
Macro: 0.4 in. - 1.6 ft. (1-50cm) (W)
Infinity: 9.8 ft. (3.0m) - infinity (W), 9.8 ft. (3.0m) - infinity (T)
Autofocus System
TTL Autofocus
Optical Viewfinder
Not available
LCD Monitor
2.7-inch TFT Color LCD with wide viewing angle (4:3)
LCD Pixels
Approx. 230,000 dots
LCD Coverage
Approx. 100%
Maximum Aperture
f/3.0 (W), f/6.9 (T)
Shutter Speed
1-1/2000 sec.
15-1 sec. (in Long Shutter Mode)
Sensitivity
Auto, ISO 100-1600
Light Metering Method
Evaluative, Center Weighted Average, Spot
Exposure Compensation
Still Images: ±2 stops in 1/3-stop increments
White Balance Control
Auto, Daylight, Cloudy, Tungsten, Fluorescent, Fluorescent H, Custom
Built-in Flash
Auto, On, Slow Synchro, Off
Flash Range
1.6-13.0 ft. (W), 3.3-6.6 ft. (T)
50.0cm - 4.0m (W), 1.0-2.0m (T)
Shooting Modes
P, Auto, Portrait, Face Self-Timer, Low Light, Fish-eye Effect, Miniature Effect, Toy Camera Effect, Monochrome, Super Vivid, Poster Effect, Fireworks, Long Shutter
Self Timer
Off / 2 sec. / 10 sec. / Custom
Wireless Control
Built-in Wi-Fi® and NFC
Continuous Shooting
Normal Continuous Shooting in Auto/P modes: Approx. 0.8 shots/sec.
Normal Continuous Shooting Low Light mode: Approx. 2.2 shots/sec.
Storage Media
SD/SDHC/SDXC Memory Cards
File Format
SD/SDHC/SDXC and UHS-I Memory Cards
Print Order Format
Design rule for Camera File system (DCF) compliant; DPOF (Version 1.1) compatible
Image Recording Format
Fine
JPEG Compression Mode
Still Image: Exif. 2.3 (JPEG)
Video: MP4 (Image: MPEG-4 AVC/H.264; Audio: MPEG-4 AAC-LC (Monaural))
Number of Recording Pixels
Still Images:
Large: 5152 x 3864
Medium 1 (M1): 3648 x 2736
Medium 2 (M2): 2048 x 1536
Medium: 2560 x 1920
Small: 640 x 480
Wide: 5152 x 2896
Videos:
HD 1280 x 720: 25.00 fps
640 x 480: 29.97 fps
Digital Camera
SKU: 1084C001
FREE Overnight Shipping and Handling
$159.99
In-Stock
Select a Color
Add to Cart
Add to Wish List
Need to Order More Than 10? Learn More
Up to 12 Months No Interest with Easy Payments.
Min purch req’d. Subject to credit approval. See Terms
Recommended Accessories View All
Deluxe Leather Case PSC-3200
$24.99
Connect Station CS100
$299.99
Battery Charger CB-2LF
$50.00
Battery Pack NB-11LH
$59.99
Overview
Features
Specifications
Reviews
What's Included?
Type
Compact digital still camera with built-in flash, 10x Optical, 4x Digital and 40x Combined Zoom with Optical Image Stabilizer
Image Capture Device
Type
20.0 Megapixel, 1/2.3-inch CCD
Total Pixels
Approx. 20.5 Megapixels
Effective Pixels
Approx. 20.0 Megapixels*
* Image processing may cause a decrease in the number of pixels.
Lens
Focal Length
4.3 (W) - 43.0 (T) mm (35mm film equivalent: 24-240mm)
Digital Zoom
4x
Focusing Range
Normal: 2.0 in. (5.0cm) - infinity (W), 3.3 ft. (1.0m) - infinity (T)
Auto: 0.4 in. (1.0cm) - infinity (W), 3.3 ft. (1.0m) - infinity (T)
Macro: 0.4 in. - 1.6 ft. (1-50cm) (W)
Infinity: 9.8 ft. (3.0m) - infinity (W), 9.8 ft. (3.0m) - infinity (T)
Autofocus System
TTL Autofocus
Viewfinders
Optical Viewfinder
Not available
LCD Monitor
2.7-inch TFT Color LCD with wide viewing angle (4:3)
LCD Pixels
Approx. 230,000 dots
LCD Coverage
Approx. 100%
Aperture and Shutter
Maximum Aperture
f/3.0 (W), f/6.9 (T)
Shutter Speed
1-1/2000 sec.
15-1 sec. (in Long Shutter Mode)
Exposure Control
Sensitivity
Auto, ISO 100-1600
Light Metering Method
Evaluative, Center Weighted Average, Spot
Exposure Compensation
Still Images: ±2 stops in 1/3-stop increments
White Balance
White Balance Control
Auto, Daylight, Cloudy, Tungsten, Fluorescent, Fluorescent H, Custom
Flash
Built-in Flash
Auto, On, Slow Synchro, Off
Flash Range
1.6-13.0 ft. (W), 3.3-6.6 ft. (T)
50.0cm - 4.0m (W), 1.0-2.0m (T)
Shooting Specifications
Shooting Modes
P, Auto, Portrait, Face Self-Timer, Low Light, Fish-eye Effect, Miniature Effect, Toy Camera Effect, Monochrome, Super Vivid, Poster Effect, Fireworks, Long Shutter
Self Timer
Off / 2 sec. / 10 sec. / Custom
Wireless Control
Built-in Wi-Fi® and NFC
Continuous Shooting
Normal Continuous Shooting in Auto/P modes: Approx. 0.8 shots/sec.
Normal Continuous Shooting Low Light mode: Approx. 2.2 shots/sec.
Image Storage
Storage Media
SD/SDHC/SDXC Memory Cards
File Format
SD/SDHC/SDXC and UHS-I Memory Cards
Print Order Format
Design rule for Camera File system (DCF) compliant; DPOF (Version 1.1) compatible
Image Recording Format
Fine
JPEG Compression Mode
Still Image: Exif. 2.3 (JPEG)
Video: MP4 (Image: MPEG-4 AVC/H.264; Audio: MPEG-4 AAC-LC (Monaural))
Number of Recording Pixels
Still Images:
Large: 5152 x 3864
Medium 1 (M1): 3648 x 2736
Medium 2 (M2): 2048 x 1536
Medium: 2560 x 1920
Small: 640 x 480
Wide: 5152 x 2896
Videos:
HD 1280 x 720: 25.00 fps
640 x 480: 29.97 fps
Number of Recordable Images
Image data
Approx. Number of Shots Recordable to 16 GB Memory Card
:
Large : F : 3017
Medium 1 (M1) : F : 5925
Medium 2 (M2) : F : 16755
Medium : F : 10798
Small : F : 80988
Wide : F : 4015
Note: F=FineTime of Recordable Movies
Movie data
Total Movie Time Recordable to Memory Card
Shooting Mode : Pixels : Frame Rate/Video System : Recording Time per 16 GB Memory Card (Approx.) : Single Clip Recording Time (Approx.)*1 : Movie Size (KB/sec.) : Video Recording Bit Rate
When Movie button is pressed in Auto : Full HD
(1920 x 1080): 29.97 fps : 1 hr. 8 min. 34 sec.: 29 min. 59 sec. : 3742 : Approx. 30 Mbps
HD
(1280 x 720) : 29.97 fps : 3 hr. 58 min. 1 sec. : 29 min. 59 sec. : 1056 : Approx. 8 Mbps
VGA
(640 x 480) : 29.97 fps : 8 hr. 25 min. 48 sec. : 1 hr. : 450 : Approx. 3 Mbps
*1 Using an SD Speed Class 10 / UHS-I compatible memory card
• Recording stops automatically once the file size reaches 4 GB or the memory card becomes full.
• Recording may stop unexpectedly if a memory card with a low Speed Class is used.
Playback Specifications
Playback Modes File
Protect, Favorites, Erase, Slideshow, Rotate, i-Contrast, Resize, Red-Eye Correction, Photobook Set-up, Auto Rotate, Resume, Transition Effect
Interfaces
Video Out
NTSC/PAL
Audio Out
Monaural
Other
Hi-Speed USB (Mini-B); direct connection to Canon SELPHY, PIXMA Photo Printers & PictBridge compatible printers
Power Source
Battery Pack NB-11L
Shooting Capacity
Approx. 190 shots
Approx. 245 shots in ECO Mode
Video Recording Time: Approx. 50 min.
Playback Time
Approx. 4 hr.
Physical Specifications
Operating Temperature
32-104°F / 0-40°C
Operating Humidity
10-90%
Dimensions (W x H x D)
3.75 x 2.24 x 0.93 in. / 95.3 x 56.8 x 23.6mm
Weight
4.87 oz. / 138g (CIPA standard)
4.34 oz. / 123g (Body only)