20.2 megapixel digital camera takes stunning photographs and professional-grade video to save those memorable moments in everyday life. 12X optical zoom helps capture close-up images as well as far away subjects. DIGIC 4-plus image processor helps create a crisp resolution and beautiful, natural images. Intelligent IS helps ensure virtually shake-free images at any zoom length. Record unforgettable movies at 1080p Full HD resolution. See the whole image on a clear 3" LCD to help ensure you have the picture you want. Built-in Wi-Fi and NFC allow you to send images and video to compatible mobile devices and your computer, share directly with select social networking sites, and shoot remotely with your smartphone, tablet and more. Story Highlights mode combines your images and video and then adds appropriate effects to create a short movie of the best parts of your day. Image stabilizer helps users of every background and skill level take incredible pictures in any setting.
Note:
Type
Compact digital still camera with built-in flash, 12x Optical, 4x Digital and 48x Combined Zoom with Optical Image Stabilizer
Image Capture Device
Type
20.2 Megapixel, 1/2.3-inch CMOS
Total Pixels
Approx. 21.1 Megapixels
Effective Pixels
Approx. 20.2 Megapixels*
* Image processing may cause a decrease in the number of pixels.
Lens
Focal Length
4.5 (W) - 54.0 (T) mm (35mm film equivalent: 25-300mm)
Digital Zoom
4x
Focusing Range
Normal: 2.0 in. (5.0cm) - infinity (W), 3.3 ft. (1.0m) - infinity (T)
Auto: 0.4 in. (1.0cm) - infinity (W), 3.3 ft. (1.0m) - infinity (T)
Macro: 0.4 in. - 1.6 ft. (1-50cm) (W)
Infinity: 9.8 ft. (3.0m) - infinity (W), 9.8 ft. (3.0m) - infinity (T)
Autofocus System
TTL Autofocus
Viewfinders
Optical Viewfinder
Not available
LCD Monitor
3.0-inch TFT Color LCD with wide viewing angle (4:3)
LCD Pixels
Approx. 461,000 dots
LCD Coverage
Approx. 100%
Aperture and Shutter
Maximum Aperture
f/3.6 (W), f/7.0 (T)
Shutter Speed
1-1/2000 sec.
15-1 sec. (in Long Shutter Mode)
Exposure Control
Sensitivity
Auto, ISO 80-3200
Light Metering Method
Evaluative, Center Weighted Average, Spot
Exposure Compensation
Still Images: ±2 stops in 1/3-stop increments
White Balance
White Balance Control
Auto, Daylight, Cloudy, Tungsten, Fluorescent, Fluorescent H, Custom
Flash
Built-in Flash
Auto, On, Slow Synchro, Off
Flash Range
1.6-13.0 ft. (W), 3.3-6.6 ft. (T)
50.0cm - 4.0m (W), 1.0-2.0m (T)
Shooting Specifications
Shooting Modes
P, Hybrid Auto, Auto, Creative Shot, Portrait, Smile, Wink Self-Timer, Face Self-Timer, High-Speed Burst, Handheld Night Scene, Low Light, Fish-eye Effect, Miniature Effect, Toy Camera Effect, Monochrome, Super Vivid, Poster Effect, Fireworks, Long Shutter
Photo Effects
My Colors Off, Vivid, Neutral, Sepia, Black & White, Positive Film, Lighter Skin Tone, Darker Skin Tone, Vivid Blue, Vivid Green, Vivid Red, Custom Color
Self Timer
Off / 2 sec. / 10 sec. / Custom
Wireless Control
Built-in Wi-Fi® and NFC
Continuous Shooting
Normal Continuous Shooting in Auto/P modes: Approx. 2.5 shots/sec.
Normal Continuous High-speed Burst mode: Approx. 7.2 shots/sec.
Image Storage
Storage Media
SD/SDHC/SDXC Memory Cards
File Format
Design rule for Camera File system (DCF) compliant; DPOF (Version 1.1) compatible
Image Recording Format
Superfine / Fine
JPEG Compression Mode
Still Image: Exif. 2.3 (JPEG)
Video: MP4 (Image: MPEG-4 AVC/H.264; Audio: MPEG-4 AAC-LC (Monaural))
Number of Recording Pixels
Still Images:
1) 16:9 - Large: 5184 x 2912; Medium 1: 3648 x 2048; Medium 2: 1920 x 1080; Small: 640 x 360
2) 3:2 - Large: 5184 x 3456; Medium 1: 3648 x 2432; Medium 2: 2048 x 1368; Small: 640 x 424
3) 4:3 - Large: 5184 x 3888; Medium 1: 3648 x 2736; Medium 2: 2048 x 1536; Medium: 2592 x 1944; Small: 640 x 480
4) 1:1 - Large: 3888 x 3888; Medium 1: 2736 x 2736; Medium 2: 1536 x 1536; Small: 480 x 480
Videos:
Full HD 1920 x 1280: 29.97 fps
HD 1280 x 720: 29.97 fps
640 x 480: 29.97 fps
Number of Recordable Images
Image data
Approx. Number of Shots Recordable to 16 GB Memory Card
: 16:9 : 3:2 : 4:3 : 1:1
Large : SF : 2358 : 1991 : 1766 : 2347
F : 3950 : 3350 : 2980 : 3950
Medium 1 (M1) : SF : 4717 : 3982 : 3546 : 4717
F : 7965 : 6656 : 5925 : 7837
Medium 2 (M2) : SF : 13497 : 10563 : 9344 : 12459
F : 24296: 18689: 16755: 22087
Medium: F : - : - : 10798 : -
Small: SF: 69418: 60741: 53992: 69418
F: 97186: 80988: 80988: 97186
Note: SF=Superfine, F=FineTime of Recordable Movies
Movie data
Total Movie Time Recordable to Memory Card
Shooting Mode : Pixels : Frame Rate/Video System : Recording Time per 16 GB Memory Card (Approx.) : Single Clip Recording Time (Approx.)*1 : Movie Size (KB/sec.) : Video Recording Bit Rate
When Movie button is pressed in Auto : Full HD
(1920 x 1080) : 29.97 fps : 1 hr. 8 min. 34 sec. : 29 min. 59 sec. : 3742 : Approx. 30 Mbps
HD
(1280 x 720) : 29.97 fps : 3 hr. 58 min. 1 sec. : 29 min. 59 sec. : 1056 : Approx. 8 Mbps
VGA (640 x 480) : 29.97 fps: 8 hr. 25 min.
48 sec. : 1 hr. : 450 : Approx. 3 Mbps
*1 Using an SD Speed Class 10 / UHS-I compatible memory card.
• Recording stops automatically once the file size reaches 4 GB or the memory card becomes full.
• Recording may stop unexpectedly if a memory card with a low Speed Class is used.
Playback Specifications
Playback Modes File
List/Play Digest Movies, Favorites, Erase, Slideshow, Rotate, Album Playback, i-Contrast, Resize, Cropping, Red-Eye Correction, My Colors, Photobook Set-up, Scroll Display, Group Images, Auto Rotate, Resume, Transition Effect
Interfaces
Video Out
NTSC/PAL
Audio Out
Monaural
Other
Hi-Speed USB (Mini-B), HDMI (Type D); direct connection to Canon SELPHY, PIXMA Photo Printers & PictBridge compatible printers
Power Source
Battery Pack NB-11LH
Shooting Capacity
Approx. 180 shots
Approx. 265 shots in ECO Mode
Video Recording Time: Approx. 40 min.
Playback Time
Approx. 4 hr.
Physical Specifications
Operating Temperature
32-104°F / 0-40°C
Operating Humidity
10-90%
Dimensions (W x H x D)
3.92 x 2.28 x 0.90 in. / 99.6 x 58.0 x 22.8mm
Weight
5.19 oz. / 147g (CIPA standard)
4.59 oz. / 130g (Body only)