PowerShot SX420 IS Compact Camera

Zoom Far. Share Away.
Capture your family’s precious moments with the PowerShot SX420 IS camera, whether it’s a vacation, a party or just every day life. With a powerful 42x Optical Zoom (24–1008mm) and 24mm wide-angle lens, the PowerShot SX420 IS is primed to capture the shots you need, and can easily share them with the addition of built-in Wi-Fi®* and NFC connectivity for quick broadcast of your favorite shots. Whether shooting landscapes or faraway wildlife, the camera is ready to take on a versatile array of subjects thanks to its 20.0 Megapixel sensor and Canon DIGIC 4+ Image Processor, which help create crisp resolution and beautiful, natural images. You can also create 720p HD video at the press of a button, zooming in and out while shooting. Images you'll want to keep and share are easy to achieve with Smart AUTO that intelligently selects the most appropriate camera settings to capture incredible images in a variety of situations. Fun is on the table with effects such as Fisheye, Toy Camera and Monochrome. For versatility and quality, you can't go wrong with the PowerShot SX420 IS camera.

Manufacturer Part Number
1069C001
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type
Compact digital still camera with built-in flash, 42x Optical, 4x Digital and 168x Combined Zoom with Optical Image Stabilizer

Image Capture Device

Type
20.0 Megapixel, 1/2.3-inch CCD

Total Pixels
Approx. 20.5 Megapixels

Effective Pixels
Approx. 20.0 Megapixels*
* Image processing may cause a decrease in the number of pixels.

Lens

Focal Length
4.3 (W) - 180.6 (T) mm (35mm film equivalent: 24-1008mm)

Digital Zoom
4x

Focusing Range
Normal: 2.0 in. (5.0cm) - infinity (W), 4.6 ft. (1.4m) - infinity (T)
Auto/Manual: 0.0 in. (0.0cm) - infinity (W), 4.6 ft. (1.4m) - infinity (T)
Macro: 0.0 in. - 1.6 ft. (0-50cm) (W)
Infinity: 9.8 ft. (3.0m) - infinity (W), 9.8 ft. (3.0m) - infinity (T)

Autofocus System
TTL Autofocus

Viewfinders

Optical Viewfinder
Not available

LCD Monitor
3.0-inch TFT Color LCD with wide viewing angle (4:3)

LCD Pixels
Approx. 230,000 dots

LCD Coverage
Approx. 100%

Aperture and Shutter

Maximum Aperture
f/3.5 (W), f/6.6 (T)

Shutter Speed
1-1/4000 sec.
15-1 sec. (in Long Shutter Mode)

Exposure Control

Sensitivity
Auto, ISO 100-1600

Light Metering Method
Evaluative, Center Weighted Average, Spot

Exposure Compensation
Still Images: ±2 stops in 1/3-stop increments

White Balance

White Balance Control
Auto, Daylight, Cloudy, Tungsten, Fluorescent, Fluorescent H, Custom

Flash

Built-in Flash
Auto, On, Slow Synchro, Off

Flash Range
1.6-16.0 ft. (W), 4.6-8.9 ft. (T)
50.0cm - 5.0m (W), 1.4-2.7m (T)

Shooting Specifications

Shooting Modes
P, Live View Control, Auto, Portrait, Face Self-Timer, Low Light, Fisheye Effect, Miniature Effect, Toy Camera Effect, Monochrome, Super Vivid, Poster Effect, Fireworks, Long Shutter

Photo Effects
My Colors Off, Vivid, Neutral, Sepia, Black & White, Positive Film, Lighter Skin Tone, Darker Skin Tone, Vivid Blue, Vivid Green, Vivid Red, Custom Color

Self Timer
Off / 2 sec. / 10 sec. / Custom

Wireless Control
Built-in Wi-Fi® and NFC

Continuous Shooting
Normal Continuous Shooting in Auto/P modes: Approx. 0.5 shots/sec.
Normal Continuous Shooting AF in Low Light mode: Approx. 2.2 shots/sec.

  • Under lighting conditions where flash does not fire automatically.
  • Excluding RAW and RAW+JPEG.
  • Until memory card becomes full.
Image Storage

Storage Media
SD/SDHC/SDXC Memory Cards

File Format
Design rule for Camera File system (DCF) compliant; DPOF (Version 1.1) compatible

Image Recording Format
Superfine / Fine

JPEG Compression Mode
Still Image: Exif. 2.3 (JPEG)
Video: MP4 (Image: MPEG-4 AVC/H.264; Audio: MPEG-4 AAC-LC (Monaural))

Number of Recording Pixels
Still Images:
1) 16:9 - Large: 5152 x 2896; Medium 1: 3648 x 2048; Medium 2: 1920 x 1080; Small: 640 x 360

2) 3:2 - Large: 5152 x 3432; Medium 1: 3648 x 2432; Medium 2: 2048 x 1368; Small: 640 x 424

3) 4:3 - Large: 5152 x 3864; Medium 1: 3648 x 2736; Medium 2: 2048 x 1536; Medium: 2560 x 1920; Small: 640 x 480

4) 1:1 - Large: 3856 x 3856; Medium 1: 2736 x 2736; Medium 2: 1536 x 1536; Small: 480 x 480

Videos:
HD 1280 x 720: 25.00 fps
640 x 480: 29.97 fps

Digital Camera

SKU: 1068C001

FREE Overnight Shipping and Handling

$299.99

Back Order

Select a Color

Add to Cart

Add to Wish List

Need to Order More Than 10? Learn More

Up to 12 Months No Interest with Easy Payments.

Min purch req’d. Subject to credit approval. See Terms

Recommended Accessories View All

  • Battery Charger CB-2LY

    $50.00

  • Connect Station CS100

    $299.99

  • Battery Pack NB-11LH

    $59.99

  • Deluxe Soft Case PSC-4050

    $24.99



Overview

Features

Specifications

Reviews

What's Included?

Type
Compact digital still camera with built-in flash, 42x Optical, 4x Digital and 168x Combined Zoom with Optical Image Stabilizer

Image Capture Device

Type
20.0 Megapixel, 1/2.3-inch CCD

Total Pixels
Approx. 20.5 Megapixels

Effective Pixels
Approx. 20.0 Megapixels*
* Image processing may cause a decrease in the number of pixels.

Lens

Focal Length
4.3 (W) - 180.6 (T) mm (35mm film equivalent: 24-1008mm)

Digital Zoom
4x

Focusing Range
Normal: 2.0 in. (5.0cm) - infinity (W), 4.6 ft. (1.4m) - infinity (T)
Auto/Manual: 0.0 in. (0.0cm) - infinity (W), 4.6 ft. (1.4m) - infinity (T)
Macro: 0.0 in. - 1.6 ft. (0-50cm) (W)
Infinity: 9.8 ft. (3.0m) - infinity (W), 9.8 ft. (3.0m) - infinity (T)

Autofocus System
TTL Autofocus

Viewfinders

Optical Viewfinder
Not available

LCD Monitor
3.0-inch TFT Color LCD with wide viewing angle (4:3)

LCD Pixels
Approx. 230,000 dots

LCD Coverage
Approx. 100%

Aperture and Shutter

Maximum Aperture
f/3.5 (W), f/6.6 (T)

Shutter Speed
1-1/4000 sec.
15-1 sec. (in Long Shutter Mode)

Exposure Control

Sensitivity
Auto, ISO 100-1600

Light Metering Method
Evaluative, Center Weighted Average, Spot

Exposure Compensation
Still Images: ±2 stops in 1/3-stop increments

White Balance

White Balance Control
Auto, Daylight, Cloudy, Tungsten, Fluorescent, Fluorescent H, Custom

Flash

Built-in Flash
Auto, On, Slow Synchro, Off

Flash Range
1.6-16.0 ft. (W), 4.6-8.9 ft. (T)
50.0cm - 5.0m (W), 1.4-2.7m (T)

Shooting Specifications

Shooting Modes
P, Live View Control, Auto, Portrait, Face Self-Timer, Low Light, Fisheye Effect, Miniature Effect, Toy Camera Effect, Monochrome, Super Vivid, Poster Effect, Fireworks, Long Shutter

Photo Effects
My Colors Off, Vivid, Neutral, Sepia, Black & White, Positive Film, Lighter Skin Tone, Darker Skin Tone, Vivid Blue, Vivid Green, Vivid Red, Custom Color

Self Timer
Off / 2 sec. / 10 sec. / Custom

Wireless Control
Built-in Wi-Fi® and NFC

Continuous Shooting
Normal Continuous Shooting in Auto/P modes: Approx. 0.5 shots/sec.
Normal Continuous Shooting AF in Low Light mode: Approx. 2.2 shots/sec.

  • Under lighting conditions where flash does not fire automatically.
  • Excluding RAW and RAW+JPEG.
  • Until memory card becomes full.

Image Storage

Storage Media
SD/SDHC/SDXC Memory Cards

File Format
Design rule for Camera File system (DCF) compliant; DPOF (Version 1.1) compatible

Image Recording Format
Superfine / Fine

JPEG Compression Mode
Still Image: Exif. 2.3 (JPEG)
Video: MP4 (Image: MPEG-4 AVC/H.264; Audio: MPEG-4 AAC-LC (Monaural))

Number of Recording Pixels
Still Images:
1) 16:9 - Large: 5152 x 2896; Medium 1: 3648 x 2048; Medium 2: 1920 x 1080; Small: 640 x 360

2) 3:2 - Large: 5152 x 3432; Medium 1: 3648 x 2432; Medium 2: 2048 x 1368; Small: 640 x 424

3) 4:3 - Large: 5152 x 3864; Medium 1: 3648 x 2736; Medium 2: 2048 x 1536; Medium: 2560 x 1920; Small: 640 x 480

4) 1:1 - Large: 3856 x 3856; Medium 1: 2736 x 2736; Medium 2: 1536 x 1536; Small: 480 x 480

Videos:
HD 1280 x 720: 25.00 fps
640 x 480: 29.97 fps

Number of Recordable Images

Image data
Approx. Number of Shots Recordable to 16 GB Memory Card

 : 16:9: 3:2: 4:3: 1:1
Large (L): SF: 2,381: 2,015: 1,792: 2,393
F: 4,015: 3,397: 3,017: 4,015
Medium 1 (M1): SF: 4,717: 3,982: 3,546: 4,717
F: 7,965: 6,656: 5,925: 7,837
Medium 2 (M2): SF: 13,497: 10,563: 9,344: 12,459
F: 24,296: 18,689: 16,755: 22,087
Medium: F: -: -: 10,798: -
Small (S): SF: 69,418: 60,741: 53,992: 69,418
F: 97,186: 80,988: 80,988: 97,186

Note: SF=Superfine F=FineTime of Recordable Movies

Movie data

  • The values in the table are based on Canon measurement conditions and may change depending on the subject, memory card and camera settings.
  • After Low-level formatting.


Shooting Mode : Pixels : Frame Rate/Video System : Recording Time per 16 GB Memory Card (Approx.) : Single Clip Recording Time (Approx.)*1 : Movie Size (KB/sec.) : Video Recording Bit Rate
When Movie button is pressed in Auto : HD
(1280 x 720) : 25.00 fps : 2 hr. 35 min. 37 sec. : 29 min. 59 sec. : 1624 : Approx. 15 Mbps
VGA
(640 x 480) : 29.97 fps : 8 hr. 25 min.
48 sec. : 1 hr. : 450 : Approx. 3 Mbps

*1 Using an SD Speed Class 10 / UHS-I compatible memory card.
• Recording stops automatically once the file size reaches 4 GB or the memory card becomes full.
• Recording may stop unexpectedly if a memory card with a low Speed Class is used.

Playback Specifications

Playback Modes File
Protect, Favorites, Erase, Slideshow, Rotate, i-Contrast, Resize, Cropping, Red-Eye Correction, My Colors, Photobook Set-up, Scroll Display, Auto Rotate, Resume, Transition Effect

Interfaces

Video Out
NTSC/PAL

Audio Out
Monaural

Other
Hi-Speed USB (Mini-B); direct connection to Canon SELPHY, PIXMA Photo Printers & PictBridge compatible printers

Power Source
Battery Pack NB-11LH

Shooting Capacity
Approx. 195 shots
Approx. 260 shots in ECO Mode

Video Recording Time: Approx. 50 min.

Playback Time
Approx. 5 hr.

Physical Specifications

Operating Temperature
32-104°F / 0-40°C

Operating Humidity
10-90%

Dimensions (W x H x D)
4.11 x 2.72 x 3.35 in. / 104.4 x 69.1 x 85.1mm

Weight
11.5 oz. / 325g (CIPA standard)
10.9 oz. / 308g (Body only)