Whether it's a vacation, party or just everyday life, capturing every precious moment is effortless with this 20 megapixel digital camera. 42X optical zoom gives you a reach all the way from 24mm to 1008mm to see movements and expressions from a distance. Wide-angle lens lets you take photos of brilliant landscapes and large group portraits. Optical image stabilizer helps ensure you get clear and virtually noise-free images whether you're shooting near or far. Built-in Wi-Fi and NFC allow you to send images and video to compatible mobile devices and your computer, share directly with select social networking sites, and shoot remotely with your smartphone, tablet and more. DIGIC 4-plus image processor helps create a crisp resolution and beautiful, natural images. Plus, take 720p HD video at the press of a button, zooming in and out while shooting. Smart AUTO intelligently selects the most appropriate camera settings to capture incredible images in a variety of situations.
Note:
Type
Compact digital still camera with built-in flash, 42x Optical, 4x Digital and 168x Combined Zoom with Optical Image Stabilizer
Type
20.0 Megapixel, 1/2.3-inch CCD
Total Pixels
Approx. 20.5 Megapixels
Effective Pixels
Approx. 20.0 Megapixels*
* Image processing may cause a decrease in the number of pixels.
Focal Length
4.3 (W) - 180.6 (T) mm (35mm film equivalent: 24-1008mm)
Digital Zoom
4x
Focusing Range
Normal: 2.0 in. (5.0cm) - infinity (W), 4.6 ft. (1.4m) - infinity (T)
Auto/Manual: 0.0 in. (0.0cm) - infinity (W), 4.6 ft. (1.4m) - infinity (T)
Macro: 0.0 in. - 1.6 ft. (0-50cm) (W)
Infinity: 9.8 ft. (3.0m) - infinity (W), 9.8 ft. (3.0m) - infinity (T)
Autofocus System
TTL Autofocus
Optical Viewfinder
Not available
LCD Monitor
3.0-inch TFT Color LCD with wide viewing angle (4:3)
LCD Pixels
Approx. 230,000 dots
LCD Coverage
Approx. 100%
Maximum Aperture
f/3.5 (W), f/6.6 (T)
Shutter Speed
1-1/4000 sec.
15-1 sec. (in Long Shutter Mode)
Sensitivity
Auto, ISO 100-1600
Light Metering Method
Evaluative, Center Weighted Average, Spot
Exposure Compensation
Still Images: ±2 stops in 1/3-stop increments
White Balance Control
Auto, Daylight, Cloudy, Tungsten, Fluorescent, Fluorescent H, Custom
Built-in Flash
Auto, On, Slow Synchro, Off
Flash Range
1.6-16.0 ft. (W), 4.6-8.9 ft. (T)
50.0cm - 5.0m (W), 1.4-2.7m (T)
Shooting Modes
P, Live View Control, Auto, Portrait, Face Self-Timer, Low Light, Fisheye Effect, Miniature Effect, Toy Camera Effect, Monochrome, Super Vivid, Poster Effect, Fireworks, Long Shutter
Photo Effects
My Colors Off, Vivid, Neutral, Sepia, Black & White, Positive Film, Lighter Skin Tone, Darker Skin Tone, Vivid Blue, Vivid Green, Vivid Red, Custom Color
Self Timer
Off / 2 sec. / 10 sec. / Custom
Wireless Control
Built-in Wi-Fi® and NFC
Continuous Shooting
Normal Continuous Shooting in Auto/P modes: Approx. 0.5 shots/sec.
Normal Continuous Shooting AF in Low Light mode: Approx. 2.2 shots/sec.
Storage Media
SD/SDHC/SDXC Memory Cards
File Format
Design rule for Camera File system (DCF) compliant; DPOF (Version 1.1) compatible
Image Recording Format
Superfine / Fine
JPEG Compression Mode
Still Image: Exif. 2.3 (JPEG)
Video: MP4 (Image: MPEG-4 AVC/H.264; Audio: MPEG-4 AAC-LC (Monaural))
Number of Recording Pixels
Still Images:
1) 16:9 - Large: 5152 x 2896; Medium 1: 3648 x 2048; Medium 2: 1920 x 1080; Small: 640 x 360
2) 3:2 - Large: 5152 x 3432; Medium 1: 3648 x 2432; Medium 2: 2048 x 1368; Small: 640 x 424
3) 4:3 - Large: 5152 x 3864; Medium 1: 3648 x 2736; Medium 2: 2048 x 1536; Medium: 2560 x 1920; Small: 640 x 480
4) 1:1 - Large: 3856 x 3856; Medium 1: 2736 x 2736; Medium 2: 1536 x 1536; Small: 480 x 480
Videos:
HD 1280 x 720: 25.00 fps
640 x 480: 29.97 fps
Digital Camera
SKU: 1068C001
FREE Overnight Shipping and Handling
$299.99
Back Order
Select a Color
Add to Cart
Add to Wish List
Need to Order More Than 10? Learn More
Up to 12 Months No Interest with Easy Payments.
Min purch req’d. Subject to credit approval. See Terms
Recommended Accessories View All
Battery Charger CB-2LY
$50.00
Connect Station CS100
$299.99
Battery Pack NB-11LH
$59.99
Deluxe Soft Case PSC-4050
$24.99
Overview
Features
Specifications
Reviews
What's Included?
Type
Compact digital still camera with built-in flash, 42x Optical, 4x Digital and 168x Combined Zoom with Optical Image Stabilizer
Image Capture Device
Type
20.0 Megapixel, 1/2.3-inch CCD
Total Pixels
Approx. 20.5 Megapixels
Effective Pixels
Approx. 20.0 Megapixels*
* Image processing may cause a decrease in the number of pixels.
Lens
Focal Length
4.3 (W) - 180.6 (T) mm (35mm film equivalent: 24-1008mm)
Digital Zoom
4x
Focusing Range
Normal: 2.0 in. (5.0cm) - infinity (W), 4.6 ft. (1.4m) - infinity (T)
Auto/Manual: 0.0 in. (0.0cm) - infinity (W), 4.6 ft. (1.4m) - infinity (T)
Macro: 0.0 in. - 1.6 ft. (0-50cm) (W)
Infinity: 9.8 ft. (3.0m) - infinity (W), 9.8 ft. (3.0m) - infinity (T)
Autofocus System
TTL Autofocus
Viewfinders
Optical Viewfinder
Not available
LCD Monitor
3.0-inch TFT Color LCD with wide viewing angle (4:3)
LCD Pixels
Approx. 230,000 dots
LCD Coverage
Approx. 100%
Aperture and Shutter
Maximum Aperture
f/3.5 (W), f/6.6 (T)
Shutter Speed
1-1/4000 sec.
15-1 sec. (in Long Shutter Mode)
Exposure Control
Sensitivity
Auto, ISO 100-1600
Light Metering Method
Evaluative, Center Weighted Average, Spot
Exposure Compensation
Still Images: ±2 stops in 1/3-stop increments
White Balance
White Balance Control
Auto, Daylight, Cloudy, Tungsten, Fluorescent, Fluorescent H, Custom
Flash
Built-in Flash
Auto, On, Slow Synchro, Off
Flash Range
1.6-16.0 ft. (W), 4.6-8.9 ft. (T)
50.0cm - 5.0m (W), 1.4-2.7m (T)
Shooting Specifications
Shooting Modes
P, Live View Control, Auto, Portrait, Face Self-Timer, Low Light, Fisheye Effect, Miniature Effect, Toy Camera Effect, Monochrome, Super Vivid, Poster Effect, Fireworks, Long Shutter
Photo Effects
My Colors Off, Vivid, Neutral, Sepia, Black & White, Positive Film, Lighter Skin Tone, Darker Skin Tone, Vivid Blue, Vivid Green, Vivid Red, Custom Color
Self Timer
Off / 2 sec. / 10 sec. / Custom
Wireless Control
Built-in Wi-Fi® and NFC
Continuous Shooting
Normal Continuous Shooting in Auto/P modes: Approx. 0.5 shots/sec.
Normal Continuous Shooting AF in Low Light mode: Approx. 2.2 shots/sec.
Image Storage
Storage Media
SD/SDHC/SDXC Memory Cards
File Format
Design rule for Camera File system (DCF) compliant; DPOF (Version 1.1) compatible
Image Recording Format
Superfine / Fine
JPEG Compression Mode
Still Image: Exif. 2.3 (JPEG)
Video: MP4 (Image: MPEG-4 AVC/H.264; Audio: MPEG-4 AAC-LC (Monaural))
Number of Recording Pixels
Still Images:
1) 16:9 - Large: 5152 x 2896; Medium 1: 3648 x 2048; Medium 2: 1920 x 1080; Small: 640 x 360
2) 3:2 - Large: 5152 x 3432; Medium 1: 3648 x 2432; Medium 2: 2048 x 1368; Small: 640 x 424
3) 4:3 - Large: 5152 x 3864; Medium 1: 3648 x 2736; Medium 2: 2048 x 1536; Medium: 2560 x 1920; Small: 640 x 480
4) 1:1 - Large: 3856 x 3856; Medium 1: 2736 x 2736; Medium 2: 1536 x 1536; Small: 480 x 480
Videos:
HD 1280 x 720: 25.00 fps
640 x 480: 29.97 fps
Number of Recordable Images
Image data
Approx. Number of Shots Recordable to 16 GB Memory Card
: 16:9: 3:2: 4:3: 1:1
Large (L): SF: 2,381: 2,015: 1,792: 2,393
F: 4,015: 3,397: 3,017: 4,015
Medium 1 (M1): SF: 4,717: 3,982: 3,546: 4,717
F: 7,965: 6,656: 5,925: 7,837
Medium 2 (M2): SF: 13,497: 10,563: 9,344: 12,459
F: 24,296: 18,689: 16,755: 22,087
Medium: F: -: -: 10,798: -
Small (S): SF: 69,418: 60,741: 53,992: 69,418
F: 97,186: 80,988: 80,988: 97,186
Note: SF=Superfine F=FineTime of Recordable Movies
Movie data
Shooting Mode : Pixels : Frame Rate/Video System : Recording Time per 16 GB Memory Card (Approx.) : Single Clip Recording Time (Approx.)*1 : Movie Size (KB/sec.) : Video Recording Bit Rate
When Movie button is pressed in Auto : HD
(1280 x 720) : 25.00 fps : 2 hr. 35 min. 37 sec. : 29 min. 59 sec. : 1624 : Approx. 15 Mbps
VGA
(640 x 480) : 29.97 fps : 8 hr. 25 min.
48 sec. : 1 hr. : 450 : Approx. 3 Mbps
*1 Using an SD Speed Class 10 / UHS-I compatible memory card.
• Recording stops automatically once the file size reaches 4 GB or the memory card becomes full.
• Recording may stop unexpectedly if a memory card with a low Speed Class is used.
Playback Specifications
Playback Modes File
Protect, Favorites, Erase, Slideshow, Rotate, i-Contrast, Resize, Cropping, Red-Eye Correction, My Colors, Photobook Set-up, Scroll Display, Auto Rotate, Resume, Transition Effect
Interfaces
Video Out
NTSC/PAL
Audio Out
Monaural
Other
Hi-Speed USB (Mini-B); direct connection to Canon SELPHY, PIXMA Photo Printers & PictBridge compatible printers
Power Source
Battery Pack NB-11LH
Shooting Capacity
Approx. 195 shots
Approx. 260 shots in ECO Mode
Video Recording Time: Approx. 50 min.
Playback Time
Approx. 5 hr.
Physical Specifications
Operating Temperature
32-104°F / 0-40°C
Operating Humidity
10-90%
Dimensions (W x H x D)
4.11 x 2.72 x 3.35 in. / 104.4 x 69.1 x 85.1mm
Weight
11.5 oz. / 325g (CIPA standard)
10.9 oz. / 308g (Body only)