High-performance digital camera is a highly versatile camera for virtually anyone who wants to capture their favorite moments in full HD. Whether you're capturing something up close or in the distance, you'll be able to get the shot you want with its incredible 50x (24-1200mm) zoom power. 20.3 megapixel CMOS sensor delivers powerful imaging performance. Wireless connectivity means you can share your favorite images and videos with whomever you like, as well as easily transfer them to compatible devices. Zoom framing assist makes capturing those faraway moments even easier with the "Lock" feature. Working together with Face ID, the auto zoom has provides a better way to frame your subjects. Dynamic IS helps ensure virtually shake-free images at any zoom length. Near or far, the amazing zoom and high power of this camera is on hand to help capture the pictures you want.
Note:
Type
20.3 Megapixel*, 1/2.3-inch CMOS
Total Pixels
Approx. 21.1 Megapixels
Effective Pixels
Approx. 20.3 Megapixels
* Image processing may cause a decrease in the number of pixels.
Lens
Focal Length
4.3 (W) - 215.0 (T) mm (35mm film equivalent: 24-1200mm)
Optical Zoom
50x
Digital Zoom
4x
Focusing Range
Normal: 2.0 in. (5.0cm) – infinity (W), 4.3 ft. (1.3m) – infinity (T) Auto/Manual: 0.0 in. (0.0cm) – infinity (W), 4.3 ft. (1.3m) – infinity (T) Macro: 0.0 in. – 1.6 ft. (0.0–50cm) (W)
Autofocus System
TTL Autofocus, Manual Focus
Viewfinder & Monitor
Viewfinder
Not available
LCD Monitor
3.0-inch TFT Color LCD with wide viewing angle (4:3)
LCD Pixels
Approx. 461,000 dots
LCD Coverage
Approx. 100%
Aperture and Shutter
Maximum Aperture
f/3.4 (W), f/6.5 (T)
Shutter Speed
1–1/2000 sec. 15–1/2000 sec. (in Tv and M modes)
Exposure Control
ISO Sensitivity
Auto, ISO 80–3200
Light Metering Method
Evaluative, Center Weighted Average, Spot
Exposure Control Method
Manual Exposure, Program Shift, Safety Shift, AE Lock
Exposure Compensation
Still Images: ±2 stops in 1/3-stop increments
Videos: ±3 stops in 1/3-stop increments (not available during shooting)
White Balance
White Balance Control
Auto, Daylight, Cloudy, Tungsten, Fluorescent, Fluorescent H, Custom
Flash
Built-in Flash
Auto, On, Slow Synchro, Off
Flash Range
1.6–18.0 ft. (W), 4.3–9.8 ft. (T)
50.0cm – 5.5m (W), 1.3–3.0m (T)
Flash Exposure Compensation
±2 stops in 1/3-stop increments
Shooting Specifications
Shooting Modes
M, Av, Tv, P, Live View Control, Hybrid Auto, Auto, Creative Shot1, Sports, Portrait, Smart Shutter2, Handheld Night Scene, Low Light, Fish-eye Effect, Miniature Effect, Toy Camera Effect, Soft Focus, Monochrome, Super Vivid, Poster Effect, Fireworks, Standard (Movie), Short Clip (Movie), iFrame Movie
*1 Auto, Retro, Monochrome, Special and Natural effects
*2 Smile, Wink Self-Timer, Face Self-Timer
• Shooting movies is possible with the movie button
My Colors
My Colors Off, Vivid, Neutral, Sepia, Black & White, Positive Film, Lighter Skin Tone, Darker Skin Tone, Vivid Blue, Vivid Green, Vivid Red, Custom Color
Self Timer
Off / 2 sec. / 10 sec. / Custom
Wireless Control
Built-in Wi-Fi® and NFC
Continuous Shooting
Normal Continuous Shooting in Auto/P modes: Approx. 5.9 shots/sec.
Continuous Shooting AF in P mode: Approx. 4.4 shots/sec.
Continuous Shooting LV in P mode: Approx. 4.5 shots/sec.
• Under lighting conditions where flash does not fire automatically.
• Excluding RAW and RAW+JPEG.
• Until memory card becomes full.
Image Storage
Storage Media
SD/SDHC/SDXC and UHS-I Memory Cards
File Format
Design rule for Camera File system (DCF) compliant; DPOF (Version 1.1) compatible
Image Compression
Superfine / Fine
JPEG Compression Mode
Still Image: Exif. 2.3 (JPEG)
Video: MP4 (Image: MPEG-4 AVC/H.264; Audio: MPEG-4 AAC-LC (Stereo))
Number of Recording Pixels
Still Images:
1) 16:9 – Large: 5184 x 2912; Medium 1: 3648 x 2048; Medium 2: 1920 x 1080; Small: 640 x 360
2) 3:2 – Large: 5184 x 3456; Medium 1: 3648 x 2432; Medium 2: 2048 x 1368; Small: 640 x 424
3) 4:3 – Large: 5184 x 3888; Medium 1: 3648 x 2736; Medium 2: 2048 x 1536; Medium: 2592 x 1944; Small: 640 x 480
4) 1:1 – Large: 3888 x 3888; Medium 1: 2736 x 2736; Medium 2: 1536 x 1536; Small: 480 x 480
Videos: Full HD 1920 x 1280: 59.94 fps / 29.97 fps
HD 1280 x 720: 29.97 fps
640 x 480: 29.97 fps
Playback Specifications
Playback Modes File
List/Play Digest Movies, Protect, Favorites, Erase, Slideshow, Rotate, Album Playback, Play Creative Shot Movies, Short Clip Mix, i-Contrast, Resize, Cropping, Red-Eye Correction, My Colors, Face ID Info, Photobook Set-up, Image Transition Effect, Index Effect, Scroll Display, Group Images, Auto Rotate, Resume, Image jump with Control Ring/Front Dial
Interfaces
Video Out
NTSC/PAL
Audio Out
Stereo
Other
Hi-Speed USB (Mini-B), HDMI (Type C); direct connection to Canon SELPHY, PIXMA Photo Printers & PictBridge compatible printers
Power Source
Battery Pack NB-6LH
Shooting Capacity
Approx. 205 shots
Approx. 290 shots in ECO Mode
Video Recording Time: Approx. 45 min.
Playback Time
Approx. 5 hr.
Physical Specifications
Operating Temperature
32-104°F / 0-40°C
Operating Humidity
10-90%
Dimensions (W x H x D)
4.72 x 3.22 x 3.62 in. / 120.0 x 81.7 x 91.9mm
Weight