Increase your mounts’ compatibility with the ACC-V600800 by Peerless-AV. This low cost adapter rail solution for displays with VESA® 600 x 400 or 800 x 400mm mounting patterns, reduces the width of the mounting pattern by 200mm if mount compatibility is an issue. This ultra thin design minimizes the overall install depth by only adding .10” to the back of the display.
Note:
Color: Black
Finish: Powder Coat
Minimum to Maximum Screen Size: 40" to 65"
Security Features: Security Hardware
VESA Pattern: 600 X 400, 800 X 400
Weight Capacity: 0lb (56.8kg)
Product Dimensions: 5.4 X 17.00 X .10" (137 X 432 X 3mm)
Shipping Weight: 3.9lb (1.8kg)
Ship Dimensions: 10 x 1.75 x 20.5" (254.0 x 44.5 x 520.7mm)
UPC Code: 735029304524