Peerless-AV’s quick service restaurant Menu Board Mount is designed to create a seamless mounting surface through connecting wall plates. Now with individual accessory wall plates available, installers can widen their mounting surface to obtain compatibility with larger displays. Choose between 8.00" - 38.75" wall plate options to achieve the mounting width needed.
Note:
Color: Black
Finish: Powder Coat
Minimum to Maximum Screen Size: 40" to 48"
Security Features: Non-Security Hardware
Weight Capacity: 100lb (45.5kg)
Product Dimensions: 35 x 14.5 x .75" (889 x 368 x 19mm)
Shipping Weight: 6.1lb (0kg)
Ship Dimensions: 16.38 x 1.75 x 44.62" (416.1 x 44.5 x 1,133.3mm)
UPC Code: 735029307273