Peerless-AV®’s Modular Video Wall Pedestal Mount encompasses an assortment of useful features that eliminate the need for extra tools and hardware, all while ensuring your application is secure and looks professional. The DS-S555-4X3’s tool-less microadjustment provides the time saving feature you need for perfect display alignment. The built-in cable management and media storage features provide a safe, central location to house your components, and help create a clean and clutter-free appearance. If you’re looking for added stability, this mount will be mounted to concrete structures without additional wall or ceiling supports in any retail, public transportation or any other high traffic location.
Note:
Minimum to Maximum Screen Size:: 46" to 55"
VESA Pattern:: 200 x 200 up to 600 x 400
Weight Capacity:: 1200lb (545kg)
Color:: Black
Finish:: Powder Coat
Security Features:: Security Hardware
Product Dimensions:: 171.63 X 93.41 X 13.30" (4359 X 2373 X 338mm)
Ship Dimensions:: 37.5 x 12.5 x 84" (952.5 x 317.5 x 2,133.6mm)
Shipping Weight:: 478lb (0kg)
UPC Code:: 735029308454