Video Wall Cart Leveling Feet

Quickly and easily convert your video wall cart to a stand with the addition of the Peerless-AVĀ® Leveling Feet accessory. Each foot independently adjusts to accommodate uneven floors and prevent the stand from rocking. The added stability of the feet accessory provides comfort of safety while the stand is in use.

Manufacturer Part Number
ACC310VWC6
EAN/UPC
0735029304296,735029304296
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

NameValue
Color: Black
Finish: Powder Coat
Security Features: Non-Security Hardware
Weight Capacity: NO-DATAlb (0kg)
Product Dimensions: 0" (0mm)
Shipping Weight: 8.8lb (4kg)
Ship Dimensions: 10.125 x 4.25 x 12.625" (257.2 x 108.0 x 320.7mm)
UPC Code: 735029304296