Peerless-AV’s PJF3 Projector Mount is loaded with an array of new features to enhance your viewing experience. The PJF3’s tool-less height and image adjustment and quick-release mechanism provide easy setup and projector maintenance.
Note:
Mounting Pattern: 448 X 448mm (17.63 X 17.63")
Weight Capacity: 55lb (24.9kg)
Color: White
Finish: Powder Coat
Security Features: Security Hardware
Tilt: +/-20
Swivel Yaw: 360
Roll: +/-10
Distance from Ceiling: 4.50 - 5.50" (114 - 140mm)
Product Dimensions: 8.50-17.63 X 4.50-5.50 X 8.50-17.63" (216-446 X 114-140 X 216-446mm)
Ship Dimensions: 6.625 x 8.125 x 9" (168.3 x 206.4 x 228.6mm)
Shipping Weight: 2.4lb (0kg)
UPC Code: 735029305729