Fusion Stackable Component Shelf

Use the FCA870 to add an additional shelf to any flat panel installation.

Use with all Fusion flat panel mount solutions: wall, ceiling, carts, stands.

Use with FCA8XX series accessories.

Manufacturer Part Number
FCA870
EAN/UPC
0841872164465,841872164465
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color: Black
Equipment Height Range: for use with center speaker mount: 7.3 - 10.3"; for use between shelves: 10.1 - 13.1"
Notes: TAA Compliant
Overall Dimensions (H x W x D): 16.13 x 9.03 x 14" (409 x 229 x 355 mm)
Shipping Weight: 8.00 lbs
Weight Capacity: 10 lbs