FUSION Wall Plate for XSM1U and XTM1U

This FUSION™ wall plate can be used with the XSM1U and XTM1U when used on 24" studs and displays with narrow mounting patterns.

Best if used with:

  • Cybertouch: RMT7002, RMT7006, RMT7032
  • EYEVIS: LCD64004K, LCD7000HD
  • NEC: P701, P701AVT, P702, P702AVT
  • Sharp: PNL802B
  • Sony: GXDL65H1
  • TOSHIBA: L65A5XP

Manufacturer Part Number
FCA115
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color: Black