SmartMount Ceiling Mount

The slim design of Peerless-AV’s new Ceiling Mount offers the ideal extendable mounting solution and enhances the professional look of your display. The tool-less adjustable extension column minimizes the mount’s appearance, while maximizing the screen’s presence in any room. Internal cable management provides a sleek, stylized contemporary look. The mount comes partially pre-assembled for a fast and easy installation. The mounts design allows the screen to be tilted up to 20°, and installed in either portrait or landscape orientation, making this mount ideal for dental offices, medical facilities, and digital signage applications.

Manufacturer Part Number
ST940-EXA-W
EAN/UPC
0735029303503,735029303503
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color: White
Finish: Powder Coat
Distance from Ceiling: 13.00 - 18.00"" (330 - 457mm)
Roll: 0
Minimum to Maximum Screen Size: 22" to 40"
Security Features: Security Hardware
Swivel Yaw: 360
Tilt: 20
VESA Pattern: 100 X 100, 200 X 100, 200 X 200
Weight Capacity: 55lb (25kg)
Product Dimensions: 8.75 x 13.00-18.00 x 6.50" (222 x 330-457 x 165mm)
Shipping Weight: 6.7lb (0kg)
Ship Dimensions: 7.25 x 9.5 x 15.5" (184.2 x 241.3 x 393.7mm)
UPC Code: 735029303503