Designed for speed and flexibility from an ordering and installation standpoint. Chief's SYSAU Suspended Ceiling Projector System cuts installation time by one-third and includes everything needed to complete the majority of installations.
Note:
Adjustments: Roll, Pitch, Yaw (3°, 10°, 360°)
Certifications: UL Listed
Color: Black
Extension: 0 - 12" ( 0 - 304.8 mm)
Overall Dimensions (H x W x D): 19.82" x 7.25" x 24.94" (503.5 x 184.2 x 633.6 mm)
Shipping Weight: 19.60 lbs
Solution Type: Universal
Weight Capacity: 35 lbs (15.9 kg)