
The PSD-DPAB is a dual pole anchor base that is designed to anchor a variety of dual pole installations to wood or concrete floors. Set screws secure the dual poles to the anchor base. The low profile design offers a clean look and feel, and is designed with cable outlets for organized cable management. Optional accessories, such as the PSD-HDCA are available for easy flat panel and shelf installations.
Note:
Weight Capacity: 200 lb.| 90.9 kg
Width: 10.00 in.| 254 mm
Height: 8.32 in.| 211 mm
Depth: 8.00 in.| 203 mm
UPC: 829973826857