Designed for speed and flexibility from an ordering and installation standpoint. Chief's SYSAU Suspended Ceiling Projector System cuts installation time by one-third and includes everything needed to complete the majority of installations. A high-performance, non-sacrificial SurgeX® power accessory is integrated to protect AV equipment while also improving audio and video performance.
Note:
Adjustments: Roll, Pitch, Yaw (3°, 10°, 360°)
Certifications: UL Listed
Color: White
Extension: 0 - 12" ( 0 - 304.8 mm)
Notes: Output: 15A, 1875 W continuous
Overall Dimensions (H x W x D): 19.82" x 7.25" x 24.94" (503.5 x 184.2 x 633.6 mm)
Power Requirements: Power Consumption: <0.5 watt Type 3 Surge Protective Device (SPD) Voltage Protection Rating (VPR): 600V L-N, N-G; 800V L-G Maximum Continuous Operating Voltage (MCOV): 240V Nominal Discharge Current (In): 3kA Short Circuit Current Rating (SCCR): 5kA Ambient Temperature Max: 40 degrees C
Shipping Weight: 25.00 lbs
Solution Type: Universal
Weight Capacity: 35 lbs (15.9 kg)