Quickly and easily convert your video wall cart to a stand with the addition of the Peerless-AVĀ® Leveling Feet accessory. Each foot independently adjusts to accommodate uneven floors and prevent the stand from rocking. The added stability of the feet accessory provides comfort of safety while the stand is in use.
Note:
Minimum to Maximum Screen Size:: 0" to 0"
Weight Capacity:: NO-DATAlb (0kg)
Color:: Black
Finish:: Powder Coat
Security Features:: Non-Security Hardware
Ship Dimensions:: 10.125 x 4.25 x 12.625" (257.2 x 108.0 x 320.7mm)
Shipping Weight:: 6.2lb (2.8kg)
UPC Code:: 735029304289