Space Surface Tablet Enclosure Reach Arm - Secures Surface 2, Surface Pro, Surface Pro 2 and Surface Pro 3 models
Allow your workspace to “Reach new heights” with the Space Reach Surface Enclosure Articulating desk mount. Tilt, swivel, extend and retract your tablet with a smooth gliding motion that can be easily adjusted to your liking.
Click the Space Surface Enclosure into the cradle and free your hands to use a wireless keyboard or other Bluetooth devices. Adjust the screen so you can work comfortably or share information while your Surface Tablet floats above your desk alongside other screens and devices.
Setting up the Reach Arm is quick and easy with a no-screw tightening clamp. First fasten the base to the surface edge, then connect the arms to the base. Before you put your Surface Tablet into the enclosure, screw on the VESA Click plate to the back plate of the Space. Once the Space Surface enclosure and Reach arm are set up, you can lock in your Surface tablet. Wire the included security lock through the cable management system and loop the end to a table leg or anchoring point.
The Reach is the perfect desk companion for any business or home environment including: Retail, Lab, Garage, School, Kitchen, Hospital, Clinics, and many more!
Note:
Specs for the Aluminum Frame (Surface 2, Surface Pro and Surface Pro 2):
• Length: 11.8 in (300 mm)
• Height : 9 in (230 mm)
• Width / Thick: 0.8 in (20 mm)
• Weight 1.2 lbs