Space Surface Tablet Enclosure Swing Arm - Secures Surface 2, Surface Pro, Surface Pro 2 and Surface Pro 3 models
The Surface Tablet Space Enclosure Swing secure mount is the ideal Surface Tablet security solution for all display settings including education, health-care, corporate, retail and point of sale environments.
The Space Enclosure for Surface Tablet Kiosk has open corners for proper ventilation and access to the audio and charging ports for continuous charging. These features allow for a fully functional device even when locked in the Surface Tablet Enclosure. The keyed lock makes it easy to access when tablet maintenance is required.
The Surface Tablet Space Enclosure Swing mount is the perfect solution for corners, bar table tops, under cabinets, or simply where some extra versatility or space is needed. The tension screws allow for precise fluid or locked movement and the 90 degree rotation makes it the perfect choice for both landscape and portrait orientation modes.
The swing arm pulls out up to 10.75" off the secured surface.
Note:
Specs for the Aluminum Frame (Surface 2, Surface Pro and Surface Pro 2):
• Length: 11.8 in (300 mm)
• Height : 9 in (230 mm)
• Width / Thick: 0.8 in (20 mm)
• Weight 1.2 lbs
Specific Product Part Numbers:
Black
- Surface 10in: SKU 827B500GEB / UPC 854340005825
- Surface 12in: SKU 827B540GEB
- Surface 3: SKU 827B518GEB