Space Mounting Arm

Space Surface Tablet Enclosure Flex Arm Wall Mount - Secures Surface 2, Surface Pro, Surface Pro 2 and Surface Pro 3 models

The Surface Tablet Space Enclosure secure wall mount is the ideal Surface Tablet security solution for all display settings including education, health-care, corporate, retail and point of sale environments.

The Space Enclosure for Surface Tablet Kiosk has open corners for proper ventilation and access to the audio and charging ports for continuous charging. These features allow for a fully functional device even when locked in the Surface Tablet Enclosure. The keyed lock makes it easy to access when tablet maintenance is required.

The flex arm at full reach comes out to 12" off the secured surface and is great for mounting on the wall, under a cabinet, underside of a table and more.

Manufacturer Part Number
159B540GEB
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specs for the Aluminum Frame (Surface 2, Surface Pro and Surface Pro 2):

  • Length: 11.7 in (300 mm)
  • Width: 7.9 in (200 mm)
  • Height / Thick: .8.1 in (20 mm)
  • Weight 1.2 lbs