TSP654IIBI2-24OF GRY US Receipt Printer

In continuing with its Always-Leading-Always Innovative corporate philosophy, Star Micronics America is proud to announce the release of its latest thermal printer, the TSP650II, which is replacing the TSP650.

Updated to exceed and further enhance one of Star’s most popular printers, the TSP650II boasts a lightning fast print speed of 60RPM (receipts per minute) (300mm/second). The TSP650II also features an improved Guillotine Cutter (2 million cuts), easy “drop in and print” paper loading and a small footprint.

The TSP650II ships with Installation CD (printer driver/ manuals), setup guide, wall mount bracket, vertical mount pads, 58mm paper guide, power switch cover, start-up paper roll and external power supply included in the box. Interface options available include Serial, Parallel, USB, Ethernet and the recently released iOS compatible Bluetooth printer. In addition, the TSP650II comes with Star’s 3-year Limited Warranty.

Manufacturer Part Number
39481470
EAN/UPC
0088047251876,088047251876
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printer Method: Direct Line Thermal:

Print Speed: 60 Receipts Per Minute (300 mm/sec):

Printer Case Color: White or Gray:

Print Resolution: 203 dpi :

No. of Columns: 48 / 64:


Font Size: 9 x 24:

Character Set: ANK 95, 32 Int 128 Graphic:

International Code Pages: Star Mode=40. ESC/POS™= 6 + 1 blank allowing an additional character page to be added:

Bar Codes: 9 versions / PDF 417 Option:

Line Spacing: 3 mm or 4 mm or programmable:
Paper Specifications
Width

Thickness 0.053 ~ 0.085 mm
Roll Diameter Up to 83 mm
Easy-Load "Drop-In & Print"
Paper Out Sensor Standard
Paper Low Sensor Standard
Maximum Print Width
: 80mm standard, Adjustable 58mm with paper guide

Top Margin: 11 mm or 13 mm minimum default:
Auto Cutter: Guillotine (Partial Cut Only):

Cover Open Sensor: Yes:
Logo Store Capacity: 2 Mbit Flash ROM with Graphic Management Software:

Flash ROM: 16 Mbit:

Multiple Copy Support: Available through Star Raster Driver:

Power Supply: PS60A External Power Supply Included:

Drivers Available: Windows 8.1, Windows® XP 32 Bit, Vista 32/64 Bit, Windows 7 32/64 Bit, Server 2008 32/64 Bit, XP Embedded, POSReady 2009, OPOS™, JavaPOS™, USB Vendor Class, Linux™, Mac OS X, StarIO SDK with support for iOS, Android and Blackberry:

Swappable Interfaces: Yes:

Connectivity: Swappable Serial, Parallel, USB, Ethernet; Bluetooth sold as TSP650II BTi:

Emulation Modes: Star Mode, ESC/POS™:

Peripheral Drive Circuit  : 2 circuits, (24V max. 1A), 1 Compulsion input:

Power Consumption : Average 1.8 Amp. Printing, 0.15 Amp. Standby
PS60A External Power Supply  :


Operating Conditions : Temperature: 5ºC to 45ºC 
Humidity: 10% - 90% RH (without condensation):


Storage Conditions: Temperature: -20ºC to 60ºC 
Humidity: 10% - 90% RH :

Dimensions : 142 x 132 x 202 (w x h x d)mm
Weight:: 142 x 132 x 202 (w x h x d)mm
Splash Proof Cover (SPC-T100)
Safety Standards: UL, C-UL, TüV, FCC, VCCI, EN55022, CE, Gost:
Reliability MCBF 60 Million Lines
Print Head 100km 2 Million Cuts
Auto Cutter: 60 Million Lines


Included with Printer: Installation CD with Drivers and Configuration Utility, Wall Mount Bracket, Vertical Mount Accessory, 58mm Paper Guide, Power Switch Cover, Set Up Guide, Start Up Paper Roll, PS60A External Power Supply:

Warranty: 3 Year Limited Manufacturer Warranty (US and Canada)

Options

Splash Proof Cover (SPC-T100)
Display Stand for Vertical Use (VS-T650)
Kitchen Buzzer (BU01-24-A)
Swappable Interfaces
24V Mobile Power Supply
Swap-A-Star Extended Warranty Program (US)
Extend-A-Star Extended Warranty Program (US and Canada)