Re-architect the edge of your network and tackle the toughest wireless workloads
Featuring a three-radio, three-stream design, the AP433i taps the full potential of 802.11n standards to deliver in today’s world of high client density and diversity, meeting the demand for wireless highbandwidth and mobility applications.
Added radios boost the benefits of Channel Layering, multiplying capacity within a single access point or segregating mission-critical applications. Built for mobility applications, for example an industrial site or convention/arena, the AP433i defines the new network edge, preparing enterprises for the all-wireless workforce and the mobility of business-essential applications.
Designed for flexibility and to answer specific enterprise aesthetics requirements, the AP433i can be configured with optional antennas, including an external wall mount MIMO 3-Patch antenna and a ceiling mount MIMO panel antenna. The AP433i can also be mounted with a security lock directly on a suspended ceiling or a wall. And because the AP433i is plenumrated, it can be hidden above a suspended ceiling.
Note:
SPECIFICATIONS
Application Support and Over-the-Air QoS
SIP Support
Dynamic out-of-the-box support for SIP applications and codecs
QoS
Configurable dynamic QoS rules
Over-the-air resource reservation
Automatic, stateful flow detectors for SIP
Configurable QoS rules for SIP, H.323, Ascom, Avaya, Microsoft, Polycom’s
SVP, Siemens, ShoreTel, Vocera, and Cisco SCCP
User-configurable static and dynamic QoS rules per application (user-defined) and per user (stations, users, and port numbers)
Call admissions control and call load balancing
WMM support
Security
Authentication
Combination of captive portal, 802.1x, and open authentication
Advanced security using WPA2
802.1x with EAP-Transport Layer Security (EAP-TLS), Tunneled TLS (EAP-TTLS), Protected EAP (PEAP), MS-CHAPv2, Smartcard/ Certificate, Lightweight EAP (LEAP), EAP-FAST, EAP-MD5, EAP-SIM and EAP-AKA, with mutual authentication and dynamic, per-user, per-session unicast and broadcast keys
Secure HTTPS with customizable captive portal utilizing RADIUS
Encryption Support
Static and dynamic 40-bit and 128-bit WEP keys, TKIP with MIC, AES
Security Policy
RADIUS-assisted, per-user and per-ESSID access control via MAC filtering
Multiple ESSID/BSSID, each with flexibility of separate and shared security policy
Rogue Detection and Suppression
All radios capable of scanning 802.11n, 802.11a, and 802.11b/g for rogue devices
Mobility
Zero-Loss Handoffs
Infrastructure-controlled, zero-loss handoff mechanism for standard Wi-Fi clients
Centralized Management
Zero Configuration
Automatically selects power and channel settings
Automatically discovers controllers and download configuration settings
Zero-touch, plug-and-play deployments
System Management
Centralized and remote management and software upgrades via System Director web-based GUI, SNMP, command-line interface (CLI) via serial port, SSH, Telnet, centrally managed via Network Manager
Centralized security policy for WLAN, multiple ESSIDs, and VLANs with their own administrative/security policies
Intelligent RF Management
Coordination of access points with load balancing for predictable performance
Centralized auto-discovery, auto-channel configuration, and auto-power selection for APs
Co-channel interference management
Wireless Specifications
Wireless Standards
IEEE 802.11 a/b/g/n, IEEE 802.11i support (AES, WEP, WPA, WPA2), IEEE 802.11e, WMM
Power Management
Optimal power control in 1 dBm increments
Ability to disable unused radios via software to lower power consumption
Antenna
Dual-band omni-directional dipole:
2 dBi at 2.4 GHz and 2 dBi at 5 GHz (included)
Option: External dual-band MIMO 3-Patch antenna:
6 dBi at 2.4 GHz and 7 dBi at 5 GHz;
Ceiling mount Omni Dual-Band 3 x 3 MIMO:
3 dBi at 2.4 GHz and 4 dBi at 5 GHz
Client Support
Support for clients that perform active scanning and passive scanning
Support for clients that pre-authenticate
Support for clients that change to and from power-save mode rapidly
Power-save mode for clients in both QoS mode and non-QoS mode
IEEE 802.11n
Frequency Band
2.412 to 2.472 GHz, 5.18 to 5.32 GHz, 5.5 to 5.825 GHz (frequency range per country codes)
Data Rates
54, 48, 36, 24, 18, 12, 9, and 6 Mbps with automatic rate adaptation
Transmit Power
19 dBm at 6 Mbps and 16 dBm at 54 Mbps
Receive Sensitivity
-81 dBm at 54 Mbps and -93 dBm at 6 Mbps
IEEE 802.11b/g
Frequency Band
Hardware supports 2.40–2.50 GHz: 2.4–2.4835 GHz (US, Europe),
2.4–2.497 GHz (Japan only)
Operating Channels
1–11 US/Canada, 1–13 Europe, and 1–14 Japan
3 non-overlapping channels
Transmit Power
17–21 dBm
802.11b Data Rates
11, 5.5, 2, and 1 Mbps with automatic rate adaptation
802.11g Data Rates
54, 48, 36, 24, 18, 12, 9, and 6 Mbps with automatic rate adaptation
802.11b/g Receive Sensitivity
-80 dBm at 54 Mbps, -90 dBm at 11 Mbps, -90 dBm at 6 Mbps, and -92 dBm at 1 Mbps
Physical Specifications
Dimensions
7.85” length × 6.5” width × 1.4” height
(19.9 cm length × 16.5 cm width × 3.6 cm height)
Weight
2 lbs 4 oz (1.62 kgs)
Power
802.3at PoE for 3-radio operation and 802.3af for 2-radio operation
Draws 12.95W to 18W depending on configuration
Environmental
Operating temperature: 0° to 50° C (32° F to 122° F)
Operating humidity: 90% (non-condensing)
Storage temperature: -10° to +70° C ambient
Storage humidity: 95% (non-condensing)
Interfaces
One auto-sensing 10/100/1000 Base-TX Ethernet (RJ-45)
Three dual-band radios support any combination of 802.11a/b/g/n
USB port
Standard Warranty
Limited lifetime warranty
Mounting Options
Suspended ceiling and wall-mounting bracket with security lock (included), recessed ceiling bracket (option), interlude ceiling bracket (option)
Cerfifications
Wi-Fi certified 802.11a/b/g/n
Radio
FCC Part 15.247;
FCC Part 15.407 (US); RSS-210 (Canada);
EN 300 328; ARIB STD-T66; IDA
RCR STD-33; ARIB STD-T71 (Japan);
EN 301 893(EU)
Safety
UL 60950-1; IEC 60950-1;
EN 60950-1; CAN/CSA-C22.2
No. 60950-1
Emissions
EN 55022 Class B; EN 55024;
EN 60601-1-2; EN 301 489-1;
EN 301 489-17; ICES-003 Class B;
FCC Part 15, Class B