Three-Radio, Three-Stream 802.11n Access Points

Re-architect the edge of your network and tackle the toughest wireless workloads

Featuring a three-radio, three-stream design, the AP433e taps the full potential of 802.11n standards to deliver in today’s world of high client density and diversity, meeting  the demand for wireless high-bandwidth and mobility applications.

Added radios boost the benefits of Channel Layering, multiplying capacity within a single access point or segregating mission-critical applications. Built for mobility applications, for example an industrial site or convention/arena, the AP433e defines the new network edge, preparing enterprises for the all-wireless workforce and the mobility of business-essential applications.

Designed for flexibility and to answer specific enterprise aesthetics requirements, the AP433e can be configured with optional antennas, including an external wall mount MIMO 3-Patch antenna and a ceiling mount MIMO panel antenna. The AP433e can also be mounted with a security lock directly on a suspended ceiling or a wall. And because the AP433e is plenum-rated, it can be hidden above a suspended ceiling.

Benefits

  • Increased scalability and reliability through Meru’s Virtualized Wireless LAN architecture and channel layering
  • Support for Meru’s Service Assurance Application Suite including: E(z)RF™ Network Manager, WIPS, and PCI Compliance Manager
  • Supports all 802.11 a/b/g/n devices
  • All radios support up to three streams — 3x3:3 802.11n support in both 2.4 GHz and 5 GHz frequency bands

Manufacturer Part Number
AP433E
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

APPLICATION SUPPORT AND OVER-THE-AIR QoS

SIP Support

Dynamic out-of-the-box support for SIP applications and codecs

QoS

Configurable dynamic QoS rules

Over-the-air resource reservation

Automatic, stateful flow detectors for SIP

Configurable QoS rules for SIP, Ascom, Avaya, Microsoft, Polycom’s SVP, Siemens, ShoreTel, Vocera, and Cisco SCCP

User-configurable static and dynamic QoS rules per application (user-defined) and per user (stations, users, and port numbers)

Call admissions control and call load balancing

WMM support

WMM rate adaptation, optimized based on real-time network conditions

SECURITY

Authentication

Combination of captive portal, 802.1x, and open authentication

Advanced security using WPA2

802.1x with EAP-Transport Layer Security (EAP-TLS), Tunneled TLS

(EAP-TTLS), Protected EAP (PEAP), MS-CHAPv2, Smartcard/ Certificate,

Lightweight EAP (LEAP), EAP-FAST, EAP-MD5, EAP-SIM and EAP-AKA, with mutual authentication and dynamic, per-user, per-session unicast and broadcast keys

Secure HTTPS with customizable captive portal utilizing RADIUS

Encryption Support

Static and dynamic 40-bit and 128-bit WEP keys, TKIP with MIC, AES

Security Policy

RADIUS-assisted, per-user and per-ESSID access control via MAC filtering

Multiple ESSID/BSSID, each with flexibility of separate and shared security policy

Rogue Detection and Suppression

All radios capable of scanning 802.11n, 802.11a, and 802.11b/g for rogue devices

CENTRALIZED MANAGEMENT

Zero Configuration

Automatically selects power and channel settings

Automatically discovers controllers and download configuration settings

Zero-touch, plug-and-play deployments

System Management

Centralized and remote management and software upgrades via

System Director web-based GUI, SNMP, command-line interface (CLI) via serial port, SSH, Telnet, centrally managed via E(z)RF™ Network Manager

Centralized security policy for WLAN, multiple ESSIDs, and VLANs with their own administrative/security policies

Intelligent RF Management

Coordination of access points with load balancing for predictable performance

Centralized auto-discovery, auto-channel configuration, and auto-power selection for APs

Co-channel interference management

WIRELESS SPECIFICATIONS

Wireless Standards

IEEE 802.11 a/b/g/n, IEEE 802.11i support (AES, WEP, WPA, WPA2), IEEE

802.11e, WMM

Power

Optimal power control in 1 dBm increments

Ability to disable unused radios via software to lower power consumption

Antenna

Two integrated Orthogonal Array Beam Forming antenna systems

Standard Antenna Gain ~ 2 dBi for 2.4 GHz and 3 dBi for 5 GHz

Antenna gain not included in Average Transmit Power specified

Client Support

Support for clients that perform active scanning and passive scanning

Support for clients that pre-authenticate

Support for clients that change to and from power-save mode rapidly

Power-save mode for clients in both QoS mode and non-QoS mode

IEEE 802.11n

Frequency Band

2.412 to 2.472 GHz, 5.18 to 5.32 GHz, 5.5 to 5.825 GHz

(frequency range per country codes)

Operating Channels

1 through 11 for 2.4 GHz band (Americas, 1–13 all others)

36 through 165 for 5 GHz band (per country codes)

Data Rates(800 nS GI Mbps/400 nS GI Mbps)

20 MHz:

195.0/216.7, 175.5/195.0, 156.0/173.3, 130.0/144.4, 117.0/130.0,

104.0/115.6, 78.0/86.7, 65.0/72.2, 58.5/65.0, 52.0/57.8, 39.0/43.3,

26.0/28.9, 19.5/21.7, 13.0/14.4, 6.5/7.2 Mbps

40 MHz:

405.0/450.0, 364.5/405.0, 324.0/360.0, 270.0/300.0, 243.0/270.0,

216.0/240.0, 162.0/180.0, 135.0/150.0, 121.5/135.0, 108.0/120.0, 81.0/90.0,

54.0/60.0, 40.5/45.0, 27.0/30.0, 13.5/15.0 Mbps

Average Transmit Power

2.4n (20 HT) MCS0/8/16: 21 dBm; 2.4n (40 HT) MCS0/8/16: 20 dBm

2.4n (20 HT) MCS7/15/23: 17 dBm; 2.4n (40 HT) MCS7/15/23: 16 dBm

5.0n (20 HT) MCS0/8/16: 18 dBm; 5.0n (40 HT) MCS0/8/16: 17 dBm

5.0n (20 HT) MCS7/15/23: 15 dBm; 5.0n (40 HT) MCS7/15/23: 14 dBm

Receive Sensitivity (for max data rates)

2.4n (20 HT) MCS0/8/16: -92 dBm; 2.4n (40 HT) MCS0/8/16: -93 dBm

2.4n (20 HT) MCS7/15/23: -76 dBm; 2.4n (40 HT) MCS7/15/23: -74 dBm

5.0n (20 HT) MCS0/8/16: -93 dBm; 5.0n (40 HT) MCS0/8/16: -92 dBm

5.0n (20 HT) MCS7/15/23: -75 dBm; 5.0n (40 HT) MCS7/15/23: -71 dBm

IEEE 802.11a

Frequency Band

5.180–5.240 GHz: 8 channels (34, 36, 38, 40, 42, 44, 46, 48); 5.280–5.320

GHz: 4 channels (52, 56, 60, 64); 5.745–5.825 GHz: 5 channels (149, 153,

157, 161, 165); 5500–5700: 11 channels (100, 104, 108, 112, 116, 120, 124,

128, 132, 136, 140)

Operating Channels

Configurable based on country regulations

Data Rates

54, 48, 36, 24, 18, 12, 9, and 6 Mbps with automatic rate adaptation

Transmit Power

19 dBm at 6 Mbps and 16 dBm at 54 Mbps

Receive Sensitivity

-81 dBm at 54 Mbps and -93 dBm at 6 Mbps

IEEE 802.11b/g

Frequency Band

Hardware supports 2.40–2.50 GHz: 2.4–2.4835 GHz (US, Europe),

2.4–2.497 GHz (Japan only)

Operating Channels

1–11 US/Canada, 1–13 Europe, and 1–14 Japan

3 non-overlapping channels

Transmit Power

17–21 dBm

802.11b Data Rates

11, 5.5, 2, and 1 Mbps with automatic rate adaptation

802.11g Data Rates

54, 48, 36, 24, 18, 12, 9, and 6 Mbps with automatic rate adaptation

802.11b/g Receive Sensitivity

-80 dBm at 54 Mbps, -90 dBm at 11 Mbps, -90 dBm at 6 Mbps, and -92 dBm at 1 Mbps

PHYSICAL SPECIFICATIONS

Dimensions

7.85” length × 6.5” width × 1.4” height

(19.9 cm length × 16.5 cm width × 3.6 cm height )

Weight

2 lbs 4 oz (1.62 kgs)

Power

802.3at PoE for 3-radio operation and 802.3af for 2-radio operation

Draws 12.95W to 18W depending on configuration

Environmental

Operating temperature: 0° to 50° C (32° F to 122° F)

Operating humidity: 90% (non-condensing)

Storage temperature: -10° to +70° C ambient

Storage humidity: 95% (non-condensing)

Interfaces

One auto-sensing 10/100/1000 Base-TX Ethernet (RJ-45)

Three dual-band radios support any combination of 802.11a/b/g/n

USB port

Standard Warranty

Limited lifetime warranty

Mounting Options

Suspended ceiling and wall-mounting bracket with security lock (included), recessed ceiling bracket (option), interlude ceiling bracket (option