AP1010e Wireless Access Point

General purpose, enterprise-class wireless LAN performance

The AP1010 and AP1020 are 802.11a/b/g/n enterprisewireless access points with a 2x2:2 MIMO design. The AP1010 features a single radio and operates on either the 2.4 GHz or 5 GHz band to deliver a maximum data rate of 300 Mbps. The AP1020 features dual radios and operates on the 2.4 GHz and 5 GHz bands to deliver a maximum data rate of 300 Mbps per radio. Both access points offer a choice between internal and external antenna models.

The AP1010 and AP1020 simultaneously support data, voice, and video applications with superior reliability and predictability in moderate-density environments. They are designed for a broad range of general purpose uses, including classrooms, dormitories, and branch offices.

Radio frequency virtualization delivers plug-and-play deployment, easy capacity expansion, and seamless mobility. Multiple operating modes give you the flexibility to design a wireless network suited to your specific needs. The access points support centralized, distributed and mesh modes.

As key elements of Fortinet’s Virtualized Wireless LAN solution, the AP1010 and AP1020 Wi- Fi access points deliver a superior end-user experience. As with other Fortinet access points, they integrate seamlessly with the System Director wireless operating system and the Fortinet network management suite to bring intelligent management and resilient wireless services to your network.

Manufacturer Part Number
AP1010E
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECIFICATIONS

QoS
WMM support
Dynamic WMM rate adaptation
Configurable QoS rules per user and application

Operating Modes

Centralized deployment mode
Distributed deployment mode
Remote VPN tunnel mode
Mesh mode

Security

WEP, WPA-PSK, WPA-TKIP, WPA2-AES, 802.11i, 802.1X (EAP-TLS, EAP-TTLS, PEAP, LEAP, EAP-FAST, EAP-SIM, EAP-AKA, and EAP-MD5)
802.1X and captive portal authentication against local database on the controller, RADIUS, and Active Directory
RADIUS-assisted per-user and per-ESSID access control via MAC filtering

Management

Centrally managed by any Fortinet controller running System Director
Automatically discovers controllers and downloads configuration settings for plug-and-play deployment
Upgrades and management using System Director/Network Manager
Support for SNMP

Wireless Specifications

Radio Technologies
AP1010: Single-radio, selectable dual-band 802.11n indoor access point;
2x2 MIMO with two spatial streams; supports both 20 MHz and 40 MHz channel widths
AP1020: Dual-radio, concurrent dual-band 802.11n indoor access point;
2x2 MIMO with two spatial streams; supports both 20 MHz and 40 MHz channel widths

Supported radio technologies:

802.11b: Direct-sequence spread-spectrum (DSSS)
802.11a/g/n: Orthogonal frequency division multiplexing (OFDM)
802.11n: 2x2 MIMO with two spatial streams

Modulation
Supported modulation types:
802.11b: BPSK, QPSK, CCK
802.11a/g/n: BPSK, QPSK, 16-QAM, 64-QAM
Supported Frequency Bands
2.400–2.485 GHz
5.150–5.250 GHz
5.250–5.350 GHz
5.470–5.725 GHz
5.725–5.875 GHz
Country-specific restrictions apply; adjusted by controller upon approval
Platform supports Dynamic Frequency Selection (DFS)
Supported Data Rate (Mbps)
802.11a/g: 6, 9, 12, 18, 24, 36, 48, 54
802.11b: 1, 2, 5.5, 11
802.11n: 6.5–300 (MCS0 to MCS15)
Configurable Transmission Power
Transmission power configurable in 1.0 dBm increments

Physical Specifications

Antenna
AP1010i: Two integrated dual-band omnidirectional antennas with typical gain of 4.0 dBi for 2.4 GHz and 5.0 dBi for 5 GHz
AP1010e: Two extended reverse polarity SMA connectors. Ships with two omnidirectional rubber duck antennas with typical gain of 2.0 dBi for 2.4
GHz and 3.0 dBi for 5 GHz. Other external antenna options are available.
AP1020i: Four integrated dual-band omnidirectional antennas with typical gain of 4.0 dBi for 2.4 GHz and 5.0 dBi for 5 GHz
AP1020e: Four extended reverse polarity SMA connectors. Ships with four omnidirectional rubber duck antennas with typical gain of 2.0 dBi for 2.4 GHz and 3.0 dBi for 5 GHz. Other external antenna options are available.

Power

802.3af PoE and 802.3at PoE
5V external power adapter (sold separately)

Interfaces

One 10/100/1000 BASE-T Ethernet (RJ45), auto-sensing link speed and MDI/MDX, with 802.3af PoE
One RJ45 console
One USB 2.0 port (Type-A connector)
One built-in Kensington security slot (included in AP1010e and AP1020e)
AP1010e: Two reverse polarity SMA connectors
AP1020e: Four reverse polarity SMA connectors

Indicators

Two status LEDs (on front cover) for power, Ethernet activity, and wireless activity

Mounting
Wall or ceiling mount
Access point includes:
Mount over 15/16” T-bar (no tools required)
Lockable wall-mount kit (included in AP1010e and AP1020e)
Lock key to lock the access point to a ceiling (for AP1010i and AP1020i)
Other mounting kits sold separately:
MNT-SCRMKIT-03, mounting adapter for recessed ceiling or narrow T-bars (5-pc package)
MNT-SCRMKIT-04, mounting adapter for Interlude/Silhouette T-bars (5-pc package)
MNT-WMKIT-01, optional lockable wall-mount kit for AP1010i and AP1020i (5-pc package)

Dimensions

AP1010i: 6.75” x 6.50” x 2.50” (17.10 cm x 17.10 cm x 5.70 cm)
AP1010e: 6.33” x 4.50” x 1.50” (16.10 cm x 11.40 cm x 3.80 cm)
AP1020i: 6.75” x 6.50” x 2.50” (17.10 cm x 17.10 cm x 5.70 cm)
AP1020e: 6.50” x 4.50” x 1.50” (16.10 cm x 11.40 cm x 3.80 cm)

Weight

AP1010i: 0.95 lb (0.44 kg)
AP1010e: 1.08 lb (0.49 kg)
AP1020i: 1.01 lb (0.46 kg)
AP1020e: 1.12 lb (0.51 kg)

Environmental
Operating temperature: 32˚F to 122˚F (0˚C to 50˚C)
Operating humidity: 5–95% (non-condensing)
Storage temperature: -40˚F to 185˚F (-40˚C to 70˚C) ambient
Storage humidity: 5–95% (non-condensing)

Regulatory Approval

FCC
EU R&TTE Directive 1995/5/EC
RS-210
ICES-003
VCCI
ARIB-STD33 & STD66
For more country-specific regulatory approval, please contact your Fortinet representative.

Cerfifications

Wi-Fi certified 802.11a/b/g/n
RoHS Compliant
WEEE Compliant
REACH Compliant
UL2043 Compliant (AP1010e and AP1020e only)

Warranty

Limited lifetime warranty