Axiom’s family of network server adapters provide a wide-range of solutions to boost network performance and improve IT flexibility. Available band-widths range from 100Mbs to 10Gbs on interfaces ranging from 32-Bit PCI to PCIe x8. Each adapter provides standard connector options from single port, dual port, quad ports in copper and/or fiber-based connections.
Axiom network interface cards accelerate applications with enterprise-proven connectivity. These solutions are available for designated branded OEM systems. Each Axiom network adapter is 100-percent tested to ensure long-term reliability and performance in high transaction and mission-critical applications.
Note:
Specifications
Axiom 1Gbs network adapters include a number of advanced features that allow it to provide industry-leading performance and reliability.
Part Number: 394793-B21-AX
OEM Compatibility: HP®
Additional Info: Includes 1× 1000GBASE-SX SFP transceiver
Bus Type: PCIe v2.1 (5 GT/s)
Bus Width: x4
Chipset: Intel® 82571EB
Data Protocol: Ethernet
Data Rate: 1000GBASE-SX
Connector: LC
Wavelength: 850nm
Distance: 550m
External Connector: SFP
Media Type: MMF
Number of Ports: 1
OS Compatibility: Windows 7 (32 & 64-bit), Windows 8 (32 & 64-bit), Windows 8.1 (32 & 64-bit), Windows Vista (32 & 64-bit), Windows Server 2003 (32 & 64-bit), Windows Server 2008 (32 & 64-bit), Windows Server 2008 R2 (32 & 64-bit), Windows Server 2012 (32 & 64-bit), Windows Server 2012 R2 (32 & 64-bit), Linux kernel 2.6.30 or greater (x86_64) (w/ SR-IOV support), FreeBSD 7.2 or later, Linux RHEL 5.6, Linux RHEL 6.x, Linux SLES 11 SP1, Linux SLES 10 SP4, DOS NDIS 2, DOS ODI, EFI 1.1, UEFI 2.1, Vmware ESX 4.02, Vmware ESX 4.02, VMware Workstation
Dimensions (H x W x D): 132mm x 12mm x 69mm
Weight: 0.12lb
ECCN: 5A991.b
HTS: 8517.62.0050