Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Image:
- Brightness: 6,000 ANSI lumens
- Contrast: 10,000:1 full on/off
- Colors: 1.074 billion
Display technology and resolution: - 3 x inorganic LCD 0.76" Polysilicon TFT active matrix
- 1920 x 1200
- 16:10
Lamp: - 370W UHP lamp
- Standard mode: 3,000 hours
- Eco mode: 4,000 hours
- Portrait mode: 1,000 hours
Inputs: - HDMI connector x 2
- DisplayPort x 1
- HDBaseT x 1
- D-sub 15 pin (RGB & Component ) x 1
- Composite video x1
- USB type A connector x 1 (for wireless USB dongle)
Signals: - HDTV formats VGA through to WUXGA (1920 x 1200)
- Horizontal and vertical scaling while maintaining aspect ratio, all inputs
Pixel clock: Outputs, control and networking: - Monitor out D-sub 15 pin (RGB) x 1
- D-sub 9 pin x 1 (RS232c)
- HDBaseT (X1*used in standard inputs)
- RJ45 Ethernet (10/100)
- Wired Remote Jack (3.5stereo mini) x 1
Standard accessories: - Power cord (US cord, 3m) x 1
- (Euro code, 3m) x 1 and (UK cord, 3m) x 1
- Power cord (China cord, 3m) x 1 -CHINA Domestic Model Only
- RGB Cable (2m) x 1
- HDMI-DVI cable (0.4m) x 1
- Wireless Remote Control Unit x 1
- Adapter cover x 1
- Terminal cover x1
- HDMI cable holder x 2, Cable tie x 2
- User’s Manual CD
Optional accessories: - 370W UHP lamp
- Optional wireless dongle (USB)
- Mount
- Cable cover for white models
- Cable cover for black models
- Replacement filter: 20,000hr
Power requirements: Operating voltage
- 100-120 VAC
- 220-240 VAC @ 50/60Hz
Consumption
- 580W +10% or less at 100-120 VAC
- 560W +10% or less at 220-240 VAC
Operating current
- 5.9A +10% or less at 100-120 VAC
- 2.9A +10% or less at 220-240 VAC
Dissipation
- 1,979 BTU/hr at 100-120 VAC
- 1,911 BTU/hr at 220-240 VAC
Dimensions (LxWxH): Body without feet at min height
- 18 x 19.6 x 6.7" (456 x 498 x 170mm)
Shipping size
- 22.1 x 27.7 x 12.4" (561 x 703 x 314mm)
Weight
- 24.5 lbs (11.1kg) (without lens)
Operating environment: Noise
- Standard mode: 38 dBA
- Eco mode: 32 dBA
Temperature
- Standard mode: 32-104°F (0-40°C)
- Eco mode: 32-113°F (0-45°C)
Altitude
Humidity
Key features: - Single lamp
- 3G-SDI
- Blending and warping
- Camera capable easy blend and warp with included software
- Collaboration software included
- Portrait capable
- 360 on axis capable
- OneConnect
- eClarity
- Advance Color Management
- HDCR
- Digital image shift technology
- HDBTTM
- Up to 20,000 hour filter
- ILS lens memory
- AMX & Crestron connectivity
- Wireless capable
- Built-in LCD status panel
- App management control
Limited warranty: - Three years parts and labor (including light engine)
- Lamp: 500 hours or one year (whichever comes first)
- Contact an authorized Christie representative for full details of our limited warranty