PDS-5000F Scanner

Color desktop scanner with flatbed features a duplex for higher scan volumes so it's ideal for small or mid-size businesses. Capture single or double-sided documents in a single pass at speeds of up to 60 pages per minute using the generous, 100-sheet, auto document feeder. You can scan multi-page, two-sided business documents as well as single-page documents up to 236" long, business cards, and embossed plastic cards. Maximum scan size in duplex mode is 8-1/2" x 14". Easily scan to a range of destinations, such as file, OCR, email, FTP, network folders, and Microsoft SharePoint in a wide variety of file formats (PDF, TIFF, JPEG, Microsoft Office). SuperSpeed USB 3.0 connectivity with optical resolution up to 600 dpi enables precision reproduction, plus various advanced scanning features including edge cleanup, hole punch removal, multi-feed detection with reversing roller and batch bar-code separation. Scanner is compatible with Windows, Mac and Linux.

Manufacturer Part Number
PDS5000F
EAN/UPC
0012502642701,012502642701
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Features
Scanning Speed ‡ :Up to 60 ppm (monochrome & color via ADF)
Two-Sided (Duplex) Scanning : Yes (via ADF)
Duplex Scan Speed ‡ :Up to 120 ipm (monochrome & color via ADF)
Automatic Document Feeder : 100-sheet capacity ADF
Standard Interface(s) : SuperSpeed USB 3.0 (USB 2.0 compatible)
Networking Capability : No
Direct Scanning Destinations  :File, Image, E-mail, OCR, FTP, Network, Printer, and Microsoft® SharePoint®
LCD Display : 2-line mono
Maximum Paper Capacity : Up to 100 sheets (ADF)
Scanning Modes : 24-bit color, 8-bit (256 levels) gray scale, 1 bit monochrome
Max. Optical Resolution : Up to 600 x 600 dpi
Image Sensor : Dual CCD
Daily Duty Cycle ‡ :Up to 6,000 scans per day (via ADF)

Advanced Features
Mobile Device Compatibility‡ :No : Searchable PDF : Yes
Multi-Feed Detection : Yes
Background Removal : Yes
Blank Page Removal : Yes
Deskew Support : Yes
Continuous Scanning Mode : Yes
2-in-1 Scanning : Yes
USB Direct Interface : No
Plastic Card Scanning :Yes (including embossed)
Software Included : Nuance™ OmniPage® SE 18 (Windows®), Presto!® PageManager® 9 (Mac®), DS Capture, Button Manager V2 (Windows®)
Kofax VRS® : Compatible with versions 5.1 and up
Barcode Support : Yes (job separation)
Barcode Types Supported : Code 2 of 5 Industrial, Code 2 of 5 Interleaved, Code 2 of 5 Matrix, Code 3 of 9, Code 3 of 9 Extended, Code 93, EAN-8, EAN-13, EAN-128, UCC-128, GS1-128, Patch Code Symbols, UPC-A, UPC-E, QR-Code, GS1-Databar or Reduced Space Symbology (Omnidirectional, Stacked Omnidirectional, Expanded, Expanded Stacked and Limited), Data Matrix ECC200 (sizes 8x8 to 144x144), PDF-417, Micro-PDF-417
Multistream : Yes
Color Dropout : Yes (Red / Green / Blue / Custom)
Hole Punch Removal / Edge Fill : Yes
Dynamic Threshold : Yes
Digital Imprinter : Yes
Color Matching : Yes
Preview Mode : Yes
Despeckle : Yes

Other
Acceptable Media Types :Paper, business cards, plastic/laminated cards (including embossed)
Max. Paper Size (single sheet) :ADF: 8.58" x 236"‡ / FB: 8.5" (W) x 14" (L)
Max. Paper Size (multiple sheets) : 8.5" x 14"
Max. Paper Size (duplex mode) : 8.5" x 14"
Media Weights (single sheet) : 7.5 lb. - 106 lb (via ADF)
Media Weights (multiple sheets) : 7.5 lb. - 106 lb
Minimum Paper Size : ADF: 2.0" (W) x 2.13" (L) / FB: 1" (W) x 1" (L)
Plastic Card Thickness : 0.4mm - 0.76mm / Embossed up to 1.25mm (via ADF)
Plastic Card Sizes (min. / max.) : ADF: 2.0"(W) x 2.76"(L) / 2.17"(W) x 3.74"(L)
Scan Drivers Included ‡ :TWAIN, WIA, ICA, ISIS, SANE
Unit Dimensions (W" x D" x H") : 12.7" x 24.1" x 10.4"
Unit Weight : 20.28 lbs
Power Source : AC Adapter (110-120 V, included)
Power Consumption : Ready = 17.6W / Sleep = 2.7W / Scanning = 53W
ENERGY STAR® Qualified : Yes
Operating System Compatibility : Windows® XP, Windows Vista®, Windows® 7, Windows® 8, Windows® 8.1 or later, Mac® OS X v10.8.x, 10.9.x, 10.10.x or later, Linux® RedHat 9, Ubuntu 6.06, Fedora, OpenSUSE, Mandriva, and Debian
Operating Environment: Humidity : 20% - 80%
Operating Environment: Temperature : 41°F - 95°F (5°C - 35°C)
Carton Contents : PDS-5000F Scanner, AC Adapter with Category B (US) and Category M (Brazil) Power Cords, USB 3.0 Interface Cable (USB 2.0 compatible), Quick Setup Guide, Installation DVD, User's Guide (accessible from DVD), Warranty Sheet, Product Registration Sheet, and Brother Online Insert
Carton Dimensions (W" x D"x H") : 28.7" x 17.3" x 15.2"
Carton Weight (lbs) : 27.18 lbs
UPC Code : 012502642701
Warranty : 1-Year Limited